EN
  • EN
  • DE
  • IT

DSC1121CE1-133.3333

Part No DSC1121CE1-133.3333
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 133.3333MHZ CMOS SMD  /  133.3333 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Microchip Technology
Series DSC1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 133.3333 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 35mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1114123-DSC1121CE1-133.3333
Ultra Librarian 3D Model Ultra Librarian DSC1121CE1-133.3333 CAD Model

Description

Product Overview

Product DSC1121CE1-133.3333 is a high-performance, precision MEMS oscillator from Microchip Technology, a renowned leader in the semiconductor industry. This state-of-the-art device is designed to deliver exceptional stability and accuracy for a wide range of applications that demand high-quality clock signals.

Key Features

  • Frequency: The DSC1121CE1-133.3333 model provides a stable frequency output of 133.3333 MHz, making it suitable for applications that require a high-speed clock.
  • Supply Voltage: It operates at a supply voltage of 1.8V, which allows for energy-efficient operation, suitable for battery-powered and portable devices.
  • Output Type: The oscillator features an LVDS (Low Voltage Differential Signaling) output, which ensures low noise and high-speed data transmission.
  • Stability: Offering excellent frequency stability, this product is highly reliable over a range of environmental conditions, including temperature fluctuations.
  • Form Factor: The device comes in a compact, industry-standard 6-SMD (No Lead) package, making it easy to integrate into various circuit designs without taking up significant board space.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring consistent performance in challenging thermal environments.

Applications

The DSC1121CE1-133.3333 is ideal for use in a broad array of applications, such as:

  • High-speed networking equipment, including routers, switches, and data storage systems.
  • Telecommunications infrastructure, such as base stations and wireless communication systems.
  • Industrial electronics that require precise timing for control and automation processes.
  • Consumer electronics, including high-definition televisions and audio/video equipment.

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSC1121CE1-133.3333 oscillator is no exception, as it is manufactured using a robust silicon MEMS technology, ensuring long-term stability and performance. Customers can trust this Microchip oscillator to deliver precise timing solutions for their most critical applications.

Ordering Information

For more details, technical documentation, and ordering information for the DSC1121CE1-133.3333, please visit the Microchip Technology official website or contact their sales representatives. Microchip's dedicated support team is always ready to assist with product selection and to answer any technical queries.

You May Also Be Interested in

Microchip Technology
DIFFERENTIAL XO +3.3 VDC +/-5% L
Lowest to $96.5595
Diodes Incorporated
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±15ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.5265
Epson Electronics America Inc-Semiconductor Div
TG5032SFN 40.0000M-CBGNNAB: TCXO
Need more? Email Us
Microchip Technology
CMOS XO +2.5 VDC 15PF -10C TO +7
Need more? Email Us
SiTIME
MEMS OSC XO 80.0000MHZ LVCMOS LV
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Lowest to $3.7288
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
CMOS XO +3.3VDC CMOS -40C TO +85
Need more? Email Us
Diodes Incorporated
XTAL OSC XO 64.0000MHZ CMOS SMD / 64 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Lowest to $1.7696

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess