EN
  • EN
  • DE
  • IT

MC100LVEL16D

Part No MC100LVEL16D
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RECEIVER ECL DIFF 3.3V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 100LVEL
Package Tube
Product Status Active
Logic Type Differential Receiver
Supply Voltage 3V ~ 3.8V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100LVEL16
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634165-MC100LVEL16D
Ultra Librarian 3D Model Ultra Librarian MC100LVEL16D CAD Model

Description

ON Semiconductor MC100LVEL16D Differential Receiver

The ON Semiconductor MC100LVEL16D is a high-performance differential receiver designed to manage high-speed signal transmission with exceptional signal integrity. It is a crucial component in advanced digital systems, where precise timing and fast switching are of utmost importance. This device is particularly well-suited for applications that require the conversion of a PECL (Positive Emitter-Coupled Logic) signal to an ECL (Emitter-Coupled Logic) signal, ensuring compatibility and ease of integration in various digital systems.

Constructed using ON Semiconductor's proprietary high-frequency bipolar process, the MC100LVEL16D boasts a robust design that delivers reliable performance even under demanding conditions. The device operates over a wide voltage range and features a differential PECL input and differential ECL output, which significantly reduces the effects of common-mode noise and provides a stable signaling environment, enhancing overall data integrity.

The MC100LVEL16D is optimized for a minimal propagation delay, typically around 350 ps, and a maximum frequency exceeding 3.0 GHz, making it an ideal choice for high-speed data transmission and clock distribution networks. Its design ensures that it can support the rapid data rates required in modern telecommunications, computing, and data storage applications.

Key features of the MC100LVEL16D include:

  • 3.3V or 5.0V Power Supply Operation
  • High Bandwidth Output Transitions
  • Asynchronous, Direct-Coupled, PECL-to-ECL Translation
  • Internal Input Pulldown Resistors
  • Pb-Free Packages are Available

The device is offered in a compact SOIC-8 package, which allows for efficient use of board space and is compatible with standard surface-mount technology (SMT) assembly processes. The MC100LVEL16D is also available in various temperature ranges to suit industrial and commercial application requirements.

With its combination of high-speed performance, signal integrity, and design flexibility, the ON Semiconductor MC100LVEL16D differential receiver is a dependable choice for engineers looking to enhance their digital systems' performance and reliability. Whether it's for networking equipment, high-speed data interfaces, or clock distribution systems, the MC100LVEL16D is designed to meet the rigorous demands of today's fast-paced electronic environments.

You May Also Be Interested in

Texas Instruments
IC 4BIT BINARY FULL ADDER 16DIP
Need more? Email Us
National Semiconductor (TI)
ALU, 100K SERIES
Need more? Email Us
Rochester Electronics
DM54S288J / IC
Need more? Email Us
National Semiconductor (TI)
ALU, 100K SERIES
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DIGITAL PH
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Intersil
16 X 16-BIT PARALLEL MULTIPLIER
Lowest to $27.7296
Nexperia USA Inc.
IC XTAL DRIVER LP 6TSSOP
Lowest to $0.2807
ON Semiconductor
IC AND/OR SELECTOR 4BIT 16DIP / AND/OR Select IC 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess