EN
  • EN
  • DE

LTC1821-1BCGW

Part No LTC1821-1BCGW
Manufacturer Linear Technology
Description 16-Bit, Ultra Precise, Fast Settling VOUT DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208076-LTC1821-1BCGW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1821-1BCGW CAD Model

Description

The LTC1821-1BCGW is a state-of-the-art digital-to-analog converter (DAC) from Linear Technology, designed to offer high precision and performance for a wide range of demanding applications. This 16-bit DAC is part of Linear Technology's LTC1821 series and is known for its exceptional accuracy, stability, and low noise operation.

Key Features:

  • Resolution: The LTC1821-1BCGW boasts a 16-bit resolution, providing fine granularity and high precision in analog output.
  • Output Range: It offers a flexible output range, which can be configured to provide a bipolar ±10V output or a unipolar 0V to 10V output, catering to a variety of application needs.
  • Settling Time: With a fast settling time, this DAC ensures quick response to input changes, making it ideal for high-speed control systems and data acquisition applications.
  • Low Glitch Impulse: The low glitch impulse feature minimizes the transient voltage spike that occurs during output transitions, thereby reducing noise and improving output signal quality.
  • Interface: The device includes a simple and easy-to-use serial interface, which allows for straightforward integration with microcontrollers and digital systems.
  • Power Supply: The LTC1821-1BCGW operates on a ±15V power supply, ensuring compatibility with a variety of industrial and commercial power systems.
  • Package: It is available in a 24-lead SSOP package, which is designed for space-saving applications without compromising on performance.

Applications:

The LTC1821-1BCGW is suitable for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Medical Instrumentation
  • High-End Audio Equipment

Linear Technology's LTC1821-1BCGW DAC is a top choice for engineers and designers who require high performance, reliability, and precision in their analog output applications. Its robust feature set and versatile configuration options make it a versatile component in any precision analog signal generation task.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.0383 $71.0383
2+ $58.2882 $116.5764
4+ $56.4668 $225.8672
5+ $54.6454 $273.2270
6+ $52.8239 $316.9434
8+ $47.3596 $378.8768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess