The LTC1842CS8 is a precision dual comparator manufactured by Linear Technology, designed for applications that require low power consumption and high performance. This integrated circuit is particularly suitable for portable and battery-powered devices due to its ultra-low power consumption and compact SO-8 package.
Key Features
- Low Power Consumption: The LTC1842CS8 is optimized for power-sensitive applications, with a quiescent current of only 5μA per comparator, which helps extend battery life in portable devices.
- High Accuracy: It offers precise comparator thresholds, ensuring reliable performance for critical signal processing tasks.
- Wide Supply Voltage Range: The device can operate over a supply voltage range of 2.7V to 11V, making it versatile for various electronic systems.
- Fast Response Time: With its fast propagation delay of 7μs, the LTC1842CS8 is capable of high-speed operation, which is essential for time-critical applications.
- Dual Comparator: The dual comparator configuration allows for multiple comparisons to be made simultaneously, increasing system efficiency and reducing component count.
- Internal Hysteresis: The built-in hysteresis improves noise immunity and prevents false triggering, enhancing the stability of the system.
- SO-8 Package: The small footprint of the SO-8 package is ideal for space-constrained applications.
Applications
The LTC1842CS8 is well-suited for a variety of applications, including:
- Battery-powered systems
- Threshold detectors/sensors
- Portable medical devices
- Power supply control
- System monitoring and control
Product Specifications
Parameter
Value
Part Number
LTC1842CS8
Package Type
SO-8
Supply Voltage (Min)
2.7V
Supply Voltage (Max)
11V
Quiescent Current
5μA (per comparator)
Propagation Delay
7μs
In conclusion, the LTC1842CS8 from Linear Technology is a reliable and efficient choice for designers looking for a low-power, high-precision comparator solution for their electronic designs.