EN
  • EN
  • DE

LTC1844ES5-3.3

Part No LTC1844ES5-3.3
Manufacturer Linear Technology
Description 150mA, Micropower, Low Noise, VLDO Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208091-LTC1844ES5-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1844ES5-3.3 CAD Model

Description

Introducing the LTC1844ES5-3.3 Voltage Regulator

The LTC1844ES5-3.3 is a high-performance, low dropout linear regulator (LDO) brought to you by Linear Technology, a brand renowned for its precision and reliability in the power management industry. This compact and efficient component is designed to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and regulated power supply.

Key Features

  • Stable Output: The LTC1844ES5-3.3 provides a steady 3.3V output, which is essential for sensitive electronics that demand a consistent power source.
  • Low Dropout Voltage: With its low dropout voltage, this LDO can maintain output regulation with a minimal difference between the input and output voltages, enhancing its efficiency in battery-powered devices.
  • Low Quiescent Current: It boasts an ultra-low quiescent current, making it suitable for battery-operated equipment where power conservation is crucial.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that it operates within safe temperature ranges and preventing damage from overheating.
  • Overcurrent Protection: Built-in overcurrent protection guards against excessive loads that could potentially harm the regulator or the downstream components.

Applications

The LTC1844ES5-3.3 is versatile and can be used in a variety of applications including:

  • Portable electronics
  • Battery-powered devices
  • Microprocessor power supplies
  • Handheld instrumentation
  • Wireless communication devices

Product Specifications

With a compact SOT-23 package, the LTC1844ES5-3.3 occupies minimal board space, making it an excellent choice for space-constrained applications. It operates over a wide input voltage range and is designed to handle an output current of up to 150mA, catering to the needs of various low-power circuits.

Quality and Reliability

Linear Technology ensures that the LTC1844ES5-3.3 meets stringent quality standards, providing designers with a reliable component that they can trust to perform consistently. Its robust design and protective features make it a durable choice for both commercial and industrial applications.

In summary, the LTC1844ES5-3.3 from Linear Technology is a top-tier power management solution that combines efficiency, precision, and reliability, suitable for a wide array of electronic devices.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,550 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess