EN
  • EN
  • DE

LTC1853IFW#PBF

Part No LTC1853IFW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8CH 12BIT 48-TSSOP / 8-Channel Single ADC SAR 400ksps 12-bit Parallel 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 400k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features PGA, Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 782233-LTC1853IFW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1853
Introduction Date October 23, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1853IFW#PBF CAD Model

Description

Product Overview: LTC1853IFW#PBF

The LTC1853IFW#PBF is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to cater to a wide array of applications requiring accurate and reliable digital representations of analog signals. This component is an integral part of precision data acquisition systems, industrial control systems, and medical equipment, among other applications.

Key Features

  • Multi-Channel Flexibility: With 8 differential inputs, the LTC1853IFW#PBF offers the flexibility needed for complex signal acquisition tasks.
  • High Resolution: The 12-bit resolution ensures precise digital output, making it suitable for applications where detail is critical.
  • High-Speed Performance: A conversion rate of 100ksps (kilo-samples per second) allows for rapid data processing, which is essential in real-time applications.
  • Low Power Consumption: Designed for efficiency, it maintains a balance between performance and power usage, making it ideal for portable and remote sensing applications.
  • Software-Selectable Input Ranges: The ADC supports multiple input ranges, including ±10V, ±5V, 0-10V, and 0-5V, providing versatility in interfacing with different sensors and input signals.
  • Serial Interface: The device features a serial interface for communication with microprocessors or digital systems, facilitating easy integration into existing designs.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range of -40°C to 85°C, ensuring consistent performance in harsh environments.

Applications

The LTC1853IFW#PBF is suited for a variety of applications, such as:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Instrumentation and Test Equipment
  • Motor Control

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1853IFW#PBF is no exception. This product is manufactured to the highest standards, ensuring reliability and performance for critical applications. With its robust feature set and Linear Technology's reputation, this ADC is a dependable choice for engineers and designers looking for a top-tier data conversion solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess