EN
  • EN
  • DE

LTC1854CG#PBF

Part No LTC1854CG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 100KSPS 28SSOP / 8-Channel Single ADC SAR 100ksps 12-bit Serial 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782234-LTC1854CG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1854
Introduction Date March 27, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1854CG#PBF CAD Model

Description

Product Overview: LTC1854CG#PBF

The LTC1854CG#PBF is a high-performance, 8-channel, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to meet the rigorous demands of advanced digital signal processing applications. This precision ADC offers a versatile solution for data acquisition systems, medical instrumentation, industrial control, and other applications requiring multiple input channels and high resolution.

Key Features

  • Resolution: The LTC1854CG#PBF boasts a 12-bit resolution, ensuring high precision and accuracy in analog signal conversion.
  • Multiple Channels: With 8 single-ended channels, this ADC can process a variety of signals simultaneously, making it ideal for complex systems with multiple sensors.
  • Sampling Rate: It offers a fast sampling rate that enables real-time data processing and quick response to changing signal conditions.
  • Interface: The device includes a user-friendly SPI/MICROWIRE compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Software Configurable: Channels can be software-configured for single-ended or differential inputs, providing flexibility in system design.
  • Low Power Consumption: Its power-efficient design makes it suitable for battery-operated and power-sensitive applications.
  • Package: The LTC1854CG#PBF is available in a 28-lead SSOP package, which is compact and suitable for space-constrained applications.

Performance and Reliability

The LTC1854CG#PBF is designed for robust performance in diverse operating environments. It features a wide input common-mode range and a high level of noise immunity. The device operates over an industrial temperature range, ensuring reliability and consistent performance under varying conditions.

Applications

Due to its high channel count and precision, the LTC1854CG#PBF is an excellent choice for applications such as:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automated Test Equipment
  • Multichannel Data Logging

Linear Technology's LTC1854CG#PBF ADC offers a unique combination of performance, flexibility, and ease of use, making it a top choice for engineers and system designers who require reliable and high-quality analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2056 $61.0280
10+ $10.0149 $100.1490
16+ $9.7019 $155.2304
22+ $9.3889 $206.5558
28+ $9.0760 $254.1280
37+ $8.1371 $301.0727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess