EN
  • EN
  • DE

LTC1860CS8

Part No LTC1860CS8
Manufacturer Linear Technology
Description mPower, 12-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208109-LTC1860CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1860CS8 CAD Model

Description

LTC1860CS8: A High-Performance 12-Bit Analog-to-Digital Converter

The LTC1860CS8 is a state-of-the-art analog-to-digital converter (ADC) from Linear Technology, renowned for its high-precision and ease of use in a variety of demanding applications. This compact, 12-bit ADC is designed to offer excellent performance with a sampling rate of up to 150ksps, making it an ideal choice for applications where both speed and accuracy are crucial.

Encased in the space-saving 8-lead SOIC package, the LTC1860CS8 is optimized for single 5V supply operation, but it can also perform well with dual ±5V supplies. This flexibility allows it to integrate seamlessly into a broad range of system designs. The device features a differential input range of ±2.5V when operating with dual supplies, providing the ability to accurately capture and convert both positive and negative signals.

One of the key attributes of the LTC1860CS8 is its low power consumption. It draws only 850µA of supply current when converting at the maximum rate, making it an excellent choice for power-sensitive applications. Additionally, the device features an automatic shutdown mode that reduces the supply current to a mere 2µA, further enhancing its suitability for battery-operated equipment.

The ADC's no latency feature ensures that every conversion is accurate and timely, with no cycle-to-cycle delay. This is particularly important in control and monitoring systems where immediate data processing is required. Moreover, the LTC1860CS8 has an SPI/MICROWIRE compatible serial interface, which simplifies the integration with a wide range of microprocessors and digital systems.

Applications that benefit from the LTC1860CS8's capabilities include portable instrumentation, medical devices, industrial process control, and data acquisition systems. Its outstanding performance, combined with Linear Technology's reputation for high-quality products, ensures that the LTC1860CS8 is a reliable and efficient solution for precision analog-to-digital conversion needs.

Overall, the LTC1860CS8 is a versatile and reliable ADC that offers high-speed, precision data conversion in a small package, making it an excellent choice for designers looking to enhance the performance of their systems while maintaining stringent power and space budgets.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess