EN
  • EN
  • DE

LTC1861IS8

Part No LTC1861IS8
Manufacturer Linear Technology
Description mPower, 12-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208119-LTC1861IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1861IS8 CAD Model

Description

LTC1861IS8 Micro-Power 12-Bit Serial ADC from Linear Technology

The LTC1861IS8 is a highly efficient, 12-bit analog-to-digital converter (ADC) produced by Linear Technology, a company renowned for its high-performance analog integrated circuits. This ADC is designed to operate within a single 5V supply and is encapsulated in a compact 8-lead SOIC package, making it an ideal solution for space-constrained applications.

One of the key features of the LTC1861IS8 is its low power consumption, drawing only 850µA of supply current when converting at the maximum rate of 150ksps. Moreover, the power dissipation reduces proportionally with the sampling rate, which is beneficial for battery-powered devices and power-sensitive applications. The device also offers a nap and sleep mode, further minimizing power usage when the ADC is not actively converting.

The LTC1861IS8 provides a versatile two-channel multiplexer, allowing the ADC to switch between two different analog input channels. This feature simplifies the design for systems that need to measure multiple signals. The device boasts a ±1LSB INL and DNL performance, ensuring accurate and consistent readings across the full range of operation.

Communication with the LTC1861IS8 is executed through a SPI/MICROWIRE compatible serial interface, which supports high-speed data transfer and can easily be interfaced with a wide range of microcontrollers and digital systems. The ADC operates over a broad temperature range of -40°C to 85°C, making it a reliable choice for industrial and automotive applications where temperature variations are a concern.

In summary, the LTC1861IS8 from Linear Technology is a high-performance, micro-power ADC that offers excellent accuracy, low power consumption, and a compact form factor. Its ease of integration, coupled with its robust performance, makes it a preferred choice for a variety of applications, including portable instrumentation, battery management, and data acquisition systems.

For detailed specifications and application guidance, designers and engineers are advised to consult the LTC1861IS8 datasheet and Linear Technology's technical support resources.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess