EN
  • EN
  • DE

LTC1861LCMS#TRPBF

Part No LTC1861LCMS#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 2CH 12B 3V 150KSPS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 150k
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP
Win Source Part Number 122902-LTC1861LCMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1861LCMS#TRPBF CAD Model

Description

LTC1861LCMS#TRPBF - A High-Performance ADC from Linear Technology

The LTC1861LCMS#TRPBF is a state-of-the-art analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This high-precision ADC is tailored for applications requiring low power consumption and compact size without compromising on performance. The LTC1861LCMS#TRPBF is a perfect fit for battery-powered systems, portable devices, and remote sensing applications where efficient power usage and space constraints are critical considerations.

Key Features

  • Resolution: The device offers a 12-bit resolution, providing fine granularity for a wide range of analog input signals.
  • Channels: It comes with two differential channels or four single-ended channels, giving designers the flexibility to choose the configuration that best suits their system requirements.
  • Sampling Rate: The LTC1861LCMS#TRPBF can sample up to 150ksps, ensuring accurate and timely data capture for dynamic signals.
  • Low Power: With a typical power consumption of just 850µW at the full 150ksps rate, this ADC is optimized for power-sensitive applications.
  • Interface: It features a SPI (Serial Peripheral Interface) for straightforward integration with microcontrollers and digital systems.
  • Small Package: The device comes in a compact 10-lead MSOP package, making it ideal for space-constrained applications.
  • Power Supply Range: It operates from a single 5V supply, simplifying power management in mixed-voltage systems.

Applications

The LTC1861LCMS#TRPBF is versatile enough to be used in a multitude of applications, including but not limited to:

  • Portable Instrumentation
  • Battery-operated Equipment
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control

Linear Technology's commitment to quality ensures that the LTC1861LCMS#TRPBF ADC delivers reliable and consistent performance. Its combination of high-speed, precision, and low power consumption makes it an excellent choice for designers looking to create efficient and accurate data acquisition systems.

Overall, the LTC1861LCMS#TRPBF from Linear Technology is a robust and versatile ADC that offers a balanced mix of performance, power efficiency, and compact design, making it a valuable component for a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess