EN
  • EN
  • DE

LTC1861LIMS

Part No LTC1861LIMS
Manufacturer Linear Technology
Description mPower, 3V, 12-Bit, 150ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208121-LTC1861LIMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1861LIMS CAD Model

Description

LTC1861LIMS - A Compact, High-Precision ADC Solution from Linear Technology

The LTC1861LIMS is a micro-power, 2-channel, 12-bit Analog-to-Digital Converter (ADC) from Linear Technology, offering a perfect blend of performance and power efficiency for a diverse range of applications. This ADC is part of the LTC1861 series, designed to meet the rigorous demands of battery-powered devices, portable instrumentation, and industrial process control systems where space is at a premium and energy efficiency is crucial.

Encased in a compact 10-lead MSOP package, the LTC1861LIMS is engineered to operate with a single 5V power supply, drawing a minimal quiescent current of just 175μA, which is further reduced to 2μA in the shutdown mode. This makes the device an ideal choice for power-sensitive applications where preserving battery life is a high priority.

The LTC1861LIMS boasts a high-performance successive approximation register (SAR) architecture that ensures rapid and accurate conversions, with a typical conversion time of just 2.2μs. This speed, combined with its 12-bit resolution, makes the LTC1861LIMS suitable for capturing fast transient signals without sacrificing precision.

With its dual differential inputs, the LTC1861LIMS provides the flexibility needed for various measurement configurations. The device also features an onboard sample-and-hold circuit that maintains signal integrity, ensuring accurate readings even in noisy environments. The automatic channel selection enables users to cycle through the inputs for multi-channel applications, simplifying design and reducing external component count.

Communication with microcontrollers or digital systems is straightforward, thanks to the LTC1861LIMS's SPI/MICROWIRE-compatible serial interface. This digital interface is designed for ease of integration, allowing for high-speed data transfer while maintaining robust noise immunity.

In summary, the LTC1861LIMS from Linear Technology is a high-quality, versatile ADC solution that stands out for its low power consumption, fast conversion rate, and compact footprint. Whether deployed in portable devices, remote sensors, or complex industrial systems, this ADC delivers reliable performance under stringent conditions, making it an excellent choice for designers seeking an efficient and precise data acquisition component.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7851 $70.7851
2+ $58.0801 $116.1602
4+ $56.2651 $225.0604
5+ $54.4501 $272.2505
6+ $52.6351 $315.8106
8+ $47.1901 $377.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess