EN
  • EN
  • DE

LTC1864CMS8/ACMS8/IMS8/AIMS8

Part No LTC1864CMS8/ACMS8/IMS8/AIMS8
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Linear Technology
Win Source Part Number 303207-LTC1864CMS8/ACMS8/IMS8/AIMS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1864CMS8/ACMS8/IMS8/AIMS8 CAD Model

Description

The LTC1864CMS8/ACMS8/IMS8/AIMS8 series represents a family of high-performance, 16-bit analog-to-digital converters (ADCs) from Linear Technology, designed for precision measurement applications. These ADCs are distinguished by their speed, accuracy, and low power consumption, making them ideal for battery-powered devices, data acquisition systems, and industrial instrumentation.

Key Features

  • Resolution: 16-bit with no missing codes.
  • Sample Rate: Up to 250ksps, enabling high-speed data acquisition.
  • Power Efficiency: Low power operation with automatic nap and sleep modes to conserve energy in power-sensitive applications.
  • Single 5V Supply: Simplifies power management in systems with a 5V rail.
  • Flexible Input Range: The input range includes both single-ended and differential options, providing versatility in signal acquisition.
  • No Pipeline Delay: The converter provides data output without latency, crucial for real-time applications.
  • Small Package: Available in an MSOP-8 package, which is suitable for space-constrained applications.

Performance

The LTC1864 series offers excellent performance with a signal-to-noise ratio (SNR) that ensures high-fidelity signal representation. The ADCs also have a very low total harmonic distortion (THD) which preserves the quality of the original signal. The precision of these converters is further enhanced by their inherent linearity, with a differential nonlinearity (DNL) of less than 1LSB.

Applications

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Devices
  • Battery-Operated Devices

Conclusion

The LTC1864CMS8/ACMS8/IMS8/AIMS8 ADCs from Linear Technology are designed to meet the needs of a wide range of high-precision data conversion applications. Their combination of speed, accuracy, and low power consumption, all packed into a small footprint, make them an excellent choice for designers looking to optimize performance while maintaining efficiency in their electronic systems.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $391.2874 $391.2874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess