EN
  • EN
  • DE

LTC1864CMS8

Part No LTC1864CMS8
Manufacturer Linear Technology
Description μPower, 16-Bit, 250ksps 1- and 2-Channel ADCs in MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208128-LTC1864CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1864CMS8 CAD Model

Description

LTC1864CMS8 - High Performance Analog-to-Digital Converter

The LTC1864CMS8 is a state-of-the-art analog-to-digital converter (ADC) produced by Linear Technology. It is designed for applications where space is at a premium and low power consumption is essential. This 16-bit ADC offers a remarkable balance of high-speed performance and low power operation, making it an ideal choice for battery-powered systems, portable devices, and compact industrial equipment.

Key Features

  • Resolution: The LTC1864CMS8 boasts a 16-bit resolution, providing high precision and accuracy in analog signal conversion.
  • Sampling Rate: With a fast sampling rate of up to 250ksps (kilo samples per second), this ADC is suitable for capturing high-speed signals without compromising data integrity.
  • Low Power Consumption: It operates on a single 5V supply, with a typical power consumption of only 850μW, making it incredibly efficient for power-sensitive applications.
  • Compact Package: The device comes in an MSOP-8 package, which is ideal for space-constrained applications.
  • No Pipeline Delay: The LTC1864CMS8 features a SAR architecture, ensuring that there is no pipeline delay, which is critical for real-time data acquisition systems.
  • Simple Interface: It has a simple SPI-compatible serial interface that can be easily connected to most microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications

The LTC1864CMS8 is versatile and can be used in a wide array of applications, including:

  • Portable medical devices
  • Data acquisition systems
  • Battery-powered instruments
  • Industrial process control
  • Automotive systems

With its exceptional performance, the LTC1864CMS8 from Linear Technology is a top choice for designers who require a reliable and efficient ADC that does not compromise on speed or accuracy. Whether it's for critical medical equipment or sophisticated industrial machinery, this ADC delivers consistent and dependable results in a compact form factor.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.7843 $51.5686
5+ $21.1563 $105.7815
8+ $20.4952 $163.9616
11+ $19.8341 $218.1751
14+ $19.1729 $268.4206
18+ $17.1895 $309.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess