EN
  • EN
  • DE

LTC1864CS8#PBF

Part No LTC1864CS8#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 1CH 16BIT 8-SOIC / 1-Channel Single ADC SAR 250ksps 16-bit Serial Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782251-LTC1864CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1864
Introduction Date May 30, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1864CS8#PBF CAD Model

Description

LTC1864CS8#PBF - A High-Performance ADC from Linear Technology

The LTC1864CS8#PBF is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) developed by Linear Technology, a brand renowned for its high-performance integrated circuits. This particular model is designed to offer both excellent accuracy and high speed, making it an ideal choice for a wide range of applications that require precise digital representation of analog signals.

Encased in a compact 8-lead SOIC package, the LTC1864CS8#PBF is optimized for space-constrained applications, while still delivering the high performance expected from Linear Technology products. The device operates on a single 5V power supply, minimizing power consumption and making it suitable for battery-powered and portable applications.

One of the standout features of the LTC1864CS8#PBF is its impressive conversion speed. It can perform up to 250,000 samples per second, ensuring that even rapidly changing signals are captured with high fidelity. This makes it an excellent choice for data acquisition systems, medical instruments, industrial process control, and any other application where speed and accuracy are paramount.

In terms of accuracy, the LTC1864CS8#PBF boasts a 16-bit resolution, which allows it to detect and measure very small changes in the input signal. This high resolution, combined with features such as a no missing codes performance and a Signal-to-Noise Ratio (SNR) that maximizes the dynamic range of the system, ensures that users can trust the data integrity provided by this ADC.

The device also features a simple serial interface, which facilitates easy connection to microcontrollers and digital signal processors. This interface not only simplifies the design process but also reduces the overall system complexity and the number of required I/O lines, saving additional space and resources.

Furthermore, the LTC1864CS8#PBF includes an automatic shutdown feature that reduces power consumption between conversions. This feature, along with its wide operating temperature range, ensures that the ADC can perform reliably in a variety of environmental conditions.

In summary, the LTC1864CS8#PBF from Linear Technology is a high-speed, high-accuracy ADC that offers a blend of performance, efficiency, and ease of integration. It is an excellent choice for designers looking to enhance the precision and speed of their data acquisition systems without compromising on space or power efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8995 $74.6985
5+ $20.4304 $102.1520
8+ $19.7919 $158.3352
11+ $19.1535 $210.6885
14+ $18.5150 $259.2100
19+ $16.5997 $315.3943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess