EN
  • EN
  • DE

LTC1867AIGN#TRPBF

Part No LTC1867AIGN#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 8CH 200KSPS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Resolution 16
Sampling Rate 200k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 739509-LTC1867AIGN#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1867
Introduction Date May 23, 2004
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC1867AIGN#TRPBF CAD Model

Description

Product Overview: LTC1867AIGN#TRPBF

The LTC1867AIGN#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This ADC offers a unique combination of features, precision, and ease of use, making it an ideal choice for a wide range of applications including process control, medical devices, instrumentation, and automation systems.

Key Features

  • Resolution: The LTC1867AIGN#TRPBF offers a 16-bit resolution providing high precision for your measurement requirements.
  • Sampling Rate: It boasts a fast conversion rate of up to 200ksps (kilo-samples per second), allowing for real-time data acquisition and processing.
  • Input Channels: The device features 8 single-ended channels or 4 differential channels, giving you flexibility in connecting various sensors or input signals.
  • Low Power Consumption: With a typical supply current of only 850µA, the LTC1867AIGN#TRPBF is optimized for power-sensitive applications.
  • No External Driver Required: The ADC includes an internal oscillator, eliminating the need for an external clock source and simplifying design.
  • Software Selectable: Inputs can be configured via software, which allows for easy integration and adaptability within systems.
  • Interface: The device communicates through a SPI/MICROWIRE compatible serial interface, enabling easy connection to most microcontrollers.

Package and Quality

The LTC1867AIGN#TRPBF is offered in a 16-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. The product is designed for industrial temperature ranges, operating reliably between -40°C to +85°C. Additionally, it is available in a lead-free finish, adhering to RoHS compliance and ensuring environmental friendliness.

Applications

This ADC is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Process Control Systems
  • Industrial Monitoring

With its high precision, low power, and flexible input options, the LTC1867AIGN#TRPBF from Linear Technology stands out as a robust solution for your analog-to-digital conversion needs, ensuring accurate and efficient performance in a range of complex and demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess