EN
  • EN
  • DE

LTC1871IMS#TRPBF-ES

Part No LTC1871IMS#TRPBF-ES
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case MSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732159-LTC1871IMS#TRPBF-ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1871IMS#TRPBF-ES CAD Model

Description

LTC1871IMS#TRPBF-ES Product Overview

The LTC1871IMS#TRPBF-ES is a versatile and high-performance step-up switching regulator controller from Linear Technology, which is now part of Analog Devices. This component is specifically engineered to cater to a wide array of power conversion applications requiring a boost in voltage. It is designed in a compact and robust MSOP-10 package, making it suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC1871IMS#TRPBF-ES operates over a broad input voltage range, making it ideal for applications that experience varying input conditions or that need to draw power from multiple sources.
  • High Switching Frequency: With a switching frequency of up to 1.4MHz, this device allows for the use of small, low-cost capacitors and inductors, helping to minimize the overall solution size and cost.
  • No RSENSE™ Operation: The unique No RSENSE feature eliminates the need for an external sense resistor, thereby simplifying the design and improving efficiency.
  • Adjustable Output Voltage: The output voltage can be set with an external resistor divider, providing flexibility to generate various output voltages as required by the application.
  • Power Good Output: This feature offers a signal indicating when the output voltage is within a specified range, which is useful for power sequencing and monitoring purposes.
  • Soft-Start Capability: The soft-start function limits the inrush current during startup, which helps to prevent system disturbances and extend the life of the product.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, ensuring the reliability and longevity of the device.

Applications

The LTC1871IMS#TRPBF-ES is suitable for a wide range of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Portable Devices
  • Automotive Power Systems
  • Battery-Powered Equipment
  • Industrial and Medical Instruments

With its high level of integration, performance, and flexibility, the LTC1871IMS#TRPBF-ES is an excellent choice for designers looking to optimize their power supply designs while reducing overall system complexity and cost.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess