EN
  • EN
  • DE

LTC1873EG#TRPBF

Part No LTC1873EG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 7 V
Frequency - Switching 550kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 118399-LTC1873EG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1873EG#TRPBF CAD Model

Description

The LTC1873EG#TRPBF is a high-performance, dual current mode synchronous step-down switching regulator controller from Linear Technology. Designed to deliver precision voltage regulation and optimal power efficiency, this controller is ideal for a broad range of applications, including telecommunications, networking equipment, and portable devices.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 4V to 36V, the LTC1873EG#TRPBF is versatile and can accommodate a variety of power sources.
  • Output Voltage Range: The output voltage can be set from 0.8V to as high as the input voltage, allowing for a wide range of output options to suit specific needs.
  • High Efficiency: The synchronous operation provides efficiency up to 95%, reducing heat generation and improving system reliability.
  • Dual Channel: Two independent channels enable the controller to manage dual outputs, simplifying design and reducing component count in multi-rail systems.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 200kHz to 500kHz or synchronized to an external clock, giving designers flexibility to optimize for efficiency or component size.
  • No RSENSE™ Operation: Eliminates the need for a current sense resistor, reducing board space and cost while improving efficiency.
  • Thermal Protection: Built-in over-temperature protection safeguards the device against excessive heat conditions.

Applications

The LTC1873EG#TRPBF's robust feature set makes it suitable for a variety of applications, including:

  • Point of Load (POL) power supplies
  • Distributed Power Systems
  • DSL and Cable Modems
  • Network Servers and Routers
  • Portable Electronic Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1873EG#TRPBF is no exception. It is available in a 24-lead SSOP package and has an operating temperature range of -40°C to 85°C, ensuring performance in a wide range of environmental conditions. The device is RoHS compliant, adhering to environmental standards.

Ordering Information

The part number LTC1873EG#TRPBF is provided in tape and reel packaging for automated assembly processes, facilitating efficient manufacturing and handling.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9559 $69.7795
11+ $11.4518 $125.9698
16+ $11.0938 $177.5008
22+ $10.7357 $236.1854
28+ $10.3777 $290.5756
38+ $9.3047 $353.5786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess