EN
  • EN
  • DE

LTC1879EGN

Part No LTC1879EGN
Manufacturer Linear Technology
Description 1.2A Synchronous Step-Down Regulator with 15mA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208161-LTC1879EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1879EGN CAD Model

Description

Introducing the LTC1879EGN from Linear Technology

The LTC1879EGN is a sophisticated high-efficiency, synchronous buck regulator that stands out in the Linear Technology product lineup for its performance and versatility. Designed to meet the needs of a wide range of applications, this compact and powerful component is an ideal choice for modern electronic devices requiring efficient power management.

Key Features:

  • High Efficiency: The LTC1879EGN boasts an impressive efficiency rating, ensuring minimal power loss during operation. This makes it suitable for battery-powered devices where energy conservation is critical.
  • Synchronous Operation: Its synchronous rectification feature provides improved efficiency over traditional non-synchronous regulators, especially at low output voltages.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 9.8V, the LTC1879EGN can accommodate a variety of power sources, making it highly adaptable to different system architectures.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to as high as the input voltage, offering flexibility for different voltage requirements.
  • Compact Design: Housed in a 16-lead SSOP package, the LTC1879EGN is designed to occupy minimal space on a circuit board, which is essential for portable and space-constrained applications.
  • Low Dropout Operation: Its low dropout capability ensures consistent performance even when the input voltage is close to the output voltage, which is beneficial during battery discharge cycles.

Applications:

The LTC1879EGN is highly versatile and can be used in a variety of applications, including:

  • Portable Computers
  • Distributed Power Systems
  • DSL and Cable Modems
  • Automotive Power Systems
  • Medical Devices

With its robust feature set and high efficiency, the LTC1879EGN from Linear Technology is a top choice for designers seeking a reliable and flexible power management solution. Whether you're working on a new portable device, upgrading an existing system, or designing for specialized applications, the LTC1879EGN offers the performance and adaptability you need to create an efficient power supply architecture.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8062 $58.0620
25+ $4.7644 $119.1100
38+ $4.6154 $175.3852
52+ $4.4664 $232.2528
67+ $4.3174 $289.2658
90+ $3.8716 $348.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess