The LTC1922EG-1 is a sophisticated, high-performance dual PolyPhase® synchronous step-down switching regulator controller manufactured by Linear Technology. Designed to cater to a wide range of power supply requirements, this controller is adept at driving all N-channel power MOSFET stages, which can lead to significant efficiency improvements in your power conversion systems.
Key Features
- Wide Input Voltage Range: The LTC1922EG-1 operates from an input voltage range of 4V to 36V, making it versatile for various applications including industrial, automotive, and telecommunications power systems.
- Dual Output Channels: This controller manages two outputs that are 180 degrees out of phase, which helps in reducing the required input and output capacitance and minimizing the ripple.
- PolyPhase Operation: The unique PolyPhase operation allows for the paralleling of multiple LTC1922EG-1 controllers, thus providing scalability for higher current applications while preserving phase interleaving benefits.
- OPTI-LOOP® Compensation: The inclusion of OPTI-LOOP compensation minimizes the output voltage overshoot and allows for a wide range of output capacitors and inductors.
- High Efficiency: With its ability to drive all N-channel power stages, the LTC1922EG-1 ensures high efficiency and reduces power losses.
- Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and a foldback current limit, providing a safeguard for your power system under abnormal conditions.
Applications
The LTC1922EG-1 is well-suited for a variety of applications that require efficient power management and distribution. These include:
- Telecommunications Infrastructure
- Industrial Equipment
- Automotive Power Systems
- Servers and Networking Equipment
- High-Density Distributed Power Systems
Quality and Reliability
Linear Technology ensures that the LTC1922EG-1 meets the highest standards of quality and reliability. This product is available in a 36-lead SSOP package and is rated for operation from -40°C to 85°C, making it reliable for use in harsh environments.
Conclusion
With its advanced features and robust design, the LTC1922EG-1 from Linear Technology stands out as a premier choice for designers looking to optimize their power supply solutions. Whether it's for high current applications or systems requiring precise voltage regulation, this controller offers the performance and reliability needed to meet the challenges of modern power management.