EN
  • EN
  • DE

STTH212

Part No STTH212
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description High voltage ultrafast diode | DIODE GEN PURP 1.2KV 2A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 1200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.75V at 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage at Vr 10μA at 1200V
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH212
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262171-STTH212
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH212 CAD Model

Description

The STTH212, manufactured by STMicroelectronics, is an ultra-fast recovery diode designed to meet the stringent requirements of high efficiency power electronics systems. This diode is particularly well-suited for use in switch-mode power supplies, inverters, and as a freewheeling diode in various applications due to its low forward voltage drop and extremely fast switching capabilities.

Key Features

  • Low Forward Voltage Drop (Vf): The STTH212 boasts a low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is reliable in applications that may experience unexpected overcurrent conditions.
  • Ultra-Fast Reverse Recovery Time (trr): The diode's reverse recovery time is minimized, allowing for high-frequency operation and reduced switching losses.
  • High Junction Temperature: The STTH212 can operate at high junction temperatures, offering a wider margin for thermal design and reliability under varying operating conditions.
  • Insulated Package: Available in an insulated package, the STTH212 ensures easier handling and assembly processes, as well as reduced mounting costs.

Applications

The STTH212 is versatile and is commonly used in:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber and clamping circuits
  • Freewheeling diodes in motor control circuits
  • High-frequency rectifiers

Technical Specifications

Parameter Value
Repetitive Peak Reverse Voltage (VRRM) 1200V
Average Forward Current (IF(AV)) 2A
Non-Repetitive Peak Forward Surge Current (IFSM) 70A
Operating Junction Temperature (Tj) -40°C to +175°C
Package DO-41, DO-15, DO-201

With its combination of speed, efficiency, and reliability, the STTH212 is a superior choice for modern power electronics applications requiring a high-performance diode solution.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7140 $60.6900
200+ $0.5860 $117.2000
310+ $0.5676 $175.9560
425+ $0.5493 $233.4525
545+ $0.5310 $289.3950
730+ $0.4761 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess