Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 102762-LTC1928ES6-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1928ES6-5#TRPBF CAD Model

Description

LTC1928ES6-5#TRPBF - High Efficiency Step-Down DC/DC Converter

The LTC1928ES6-5#TRPBF is a high-performance step-down DC/DC converter from Linear Technology, designed to meet a wide range of power supply requirements. This efficient voltage regulator is capable of converting a higher input voltage into a lower output voltage with a fixed output of 5V, which makes it a versatile choice for various applications in electronics.

The device comes in a compact TSOT-23 package, making it suitable for space-constrained applications. Its small size, combined with a high switching frequency, allows for the use of tiny, low-cost capacitors and inductors, which helps to minimize the overall footprint of the power supply design on a circuit board.

Key features of the LTC1928ES6-5#TRPBF include its wide input voltage range, high efficiency, and low dropout operation. It can operate with input voltages from 5.5V to 20V, making it flexible for use with various power sources. The high efficiency of up to 96% ensures minimal heat generation and conserves energy, which is crucial for battery-powered devices.

The device also boasts a low quiescent current, which is essential for prolonging battery life in portable applications. Furthermore, the LTC1928ES6-5#TRPBF offers excellent transient response and load regulation, ensuring stable output voltage even under changing load conditions.

Additional features include internal soft-start to limit inrush current during startup, a shutdown mode that reduces the supply current to under 5µA, and thermal protection to safeguard the device under over-temperature conditions. The LTC1928ES6-5#TRPBF also incorporates current mode operation, which provides excellent line and load transient response and cycle-by-cycle current limiting for added protection.

Overall, the LTC1928ES6-5#TRPBF is a reliable and efficient solution for designers looking to implement a compact power supply in their systems. Its robust feature set ensures performance and durability, making it an ideal choice for portable electronics, telecommunications, and other applications requiring a high-efficiency, low-voltage power supply.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Microchip Technology
IC REG BUCK 3.3V 500MA 8MSOP
Need more? Email Us
ECAD model for MCP1602-330I/MS
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Texas Instruments
IC REG BUCK 2.3V 500MA 6SON
Need more? Email Us
ECAD model for TPS622310DRYT
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1046 $63.1380
65+ $1.7268 $112.2420
105+ $1.6728 $175.6440
140+ $1.6190 $226.6600
180+ $1.5650 $281.7000
240+ $1.4030 $336.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,610 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention