LTC1929IG-PG#PBF - High Performance PolyPhase DC/DC Controller
The LTC1929IG-PG#PBF is a sophisticated PolyPhase synchronous DC/DC controller designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of high performance power conversion applications. This device is engineered to deliver precise voltage regulation and high efficiency, which is particularly suitable for advanced computing systems, telecommunications, and industrial power supplies.
Key Features
- PolyPhase Operation: Supports multiple phases for reduced input and output ripple, improved transient response, and lower overall component ratings due to distributed power.
- Voltage Mode Control: Provides fast response to input voltage changes and load transients with excellent loop stability.
- Wide Input Voltage Range: Operates from a wide range of input voltages, making it versatile for various applications.
- Adjustable Operating Frequency: Allows the user to set the optimal switching frequency up to 550kHz per phase, which can be synchronized to an external clock.
- OPTI-LOOP Compensation: Enables the optimization of loop dynamics to achieve the best balance between fast transient response and system stability.
- Power Good Output: Provides a signal once the output voltage is within ±10% of the regulated voltage, which is useful for power sequencing and monitoring.
- Soft-Start Capability: Ensures controlled startup and prevents input current surge during power-up.
Protection Features
- Overvoltage Protection: Safeguards the device and load from excessive voltage conditions.
- Undervoltage Lockout: Prevents operation at insufficient input voltages which could lead to erratic behavior or damage.
- Current Mode Foldback: Limits the current in the event of a short circuit or overload, reducing stress on the controller and external components.
The LTC1929IG-PG#PBF comes in a robust 28-lead SSOP package, ensuring reliable operation even in harsh environments. Its precision and advanced features make it an ideal choice for system designers who require a high-performance power management solution that can deliver clean, stable, and efficient power to their critical applications.
Applications
- High-Density Power Systems
- Telecommunications Infrastructure
- Enterprise Servers and Storage Systems
- Industrial Power Supplies
- Networking Equipment
Overall, the LTC1929IG-PG#PBF by Linear Technology stands out as a highly reliable and efficient solution for complex power management challenges in today's advanced electronic systems.