EN
  • EN
  • DE

LTC1929IG

Part No LTC1929IG
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LTC1929 - 2-PHASE, HIGH EFFICIEN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Linear Technology
Package Bulk
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 36V
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC1929
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 625490-LTC1929IG
Ultra Librarian 3D Model Ultra Librarian LTC1929IG CAD Model

Description

LTC1929IG - High Performance PolyPhase® Synchronous Switching Regulator Controller

The LTC1929IG is a sophisticated synchronous switching regulator controller designed by Linear Technology, aimed at delivering high performance and efficiency in power management applications. This controller is particularly well-suited for creating multi-phase power supplies, which are essential in systems that require stable and efficient power delivery for high-current applications such as central processing units (CPUs), graphics processing units (GPUs), and other power-sensitive electronic components.

Featuring Linear Technology's proprietary PolyPhase operation, the LTC1929IG is capable of reducing input and output ripple, thereby minimizing the need for bulky filtering components. This technology also allows for the use of smaller and lower cost inductors and capacitors, leading to a more compact and cost-effective power supply design. The LTC1929IG supports a wide input voltage range and can generate an output voltage adjustable down to 0.6V, making it versatile for a broad spectrum of applications.

The LTC1929IG integrates a powerful set of features to ensure reliable and efficient operation. It includes precision voltage regulation, over-temperature protection, and over-current protection, which safeguard the system from various fault conditions. The controller's fast transient response is critical for maintaining voltage stability during sudden changes in load, which is particularly important for high-performance computing environments.

With its ability to drive N-channel MOSFETs, the LTC1929IG offers a high level of integration, reducing external component count and simplifying the design process. The controller operates at a selectable fixed frequency or can be synchronized to an external clock, which provides design flexibility and helps to manage electromagnetic interference (EMI) in noise-sensitive applications.

The LTC1929IG is available in a 28-lead SSOP package, ensuring a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to enhance power density and efficiency in their next-generation power supply designs. Whether it's for servers, telecommunications, or high-end consumer electronics, the LTC1929IG stands as a testament to Linear Technology's commitment to delivering high-quality power management solutions.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5179 $62.5895
12+ $10.2714 $123.2568
18+ $9.9503 $179.1054
24+ $9.6292 $231.1008
32+ $9.3093 $297.8976
42+ $8.3460 $350.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess