EN
  • EN
  • DE

LTC1959IS8#TRPBF

Part No LTC1959IS8#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Linear Technology
Win Source Part Number 303222-LTC1959IS8#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1959IS8#TRPBF CAD Model

Description

The LTC1959IS8#TRPBF is a high-performance, versatile power management integrated circuit (PMIC) from Linear Technology, designed to cater to a wide range of applications. This advanced regulator is well-suited for systems that require efficient power distribution, high reliability, and compact design.

Key Features

  • Adjustable Output Voltage: The device allows for a flexible output voltage setting, ensuring compatibility with various microprocessors and logic levels.
  • High Efficiency: With its advanced design, the LTC1959IS8#TRPBF delivers high efficiency, which is critical for reducing power losses and improving system performance.
  • Low Dropout Voltage: The low dropout voltage feature makes it an ideal choice for battery-operated devices, maximizing the usage of available power.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, thus enhancing its reliability and lifespan.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic and other low ESR output capacitors, providing flexibility in component selection and reducing overall solution size.

Applications

The LTC1959IS8#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Embedded systems
  • Telecommunications infrastructure
  • Industrial controls

Package and Quality

The device comes in an SOP-8 package, offering a compact footprint for space-constrained applications. It is also available in a tape and reel package, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

Conclusion

The LTC1959IS8#TRPBF by Linear Technology is a robust power solution that combines flexibility, efficiency, and reliability. Its ability to work with a wide range of output capacitors, coupled with its thermal protection and low dropout features, makes it a highly adaptable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess