EN
  • EN
  • DE

LTC1968CMS8

Part No LTC1968CMS8
Manufacturer Linear Technology
Description Precision Wide Bandwidth, RMS-to-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208187-LTC1968CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1968CMS8 CAD Model

Description

Linear Technology LTC1968CMS8 Precision RMS-to-DC Converter

The LTC1968CMS8 from Linear Technology is a cutting-edge precision RMS-to-DC converter designed to deliver highly accurate and stable conversions from complex waveforms to DC values. This device is particularly useful in a wide range of applications, including industrial, telecommunications, and test equipment, where precise RMS measurements are critical for performance monitoring and control.

At the heart of the LTC1968CMS8 is an innovative delta-sigma conversion technique that ensures high accuracy and linearity for input waveforms with up to 100kHz frequency. This makes the LTC1968CMS8 an ideal choice for processing signals with a wide range of frequencies and wave shapes, including sine waves, square waves, triangular waves, and complex modulated signals.

The device operates over a single supply voltage ranging from 4.75V to 5.25V, making it compatible with a variety of power sources and simplifying power management in system designs. The LTC1968CMS8 comes in a compact MSOP-8 package, which is highly suitable for space-constrained applications while still providing excellent thermal performance.

One of the key features of the LTC1968CMS8 is its exceptional accuracy, boasting a typical error of less than 0.1% of the full-scale voltage. This precision is maintained over a wide temperature range, ensuring reliable performance in varying environmental conditions. Additionally, the device's low power consumption makes it an excellent choice for battery-powered or energy-efficient systems.

The LTC1968CMS8 also includes an internal filter that significantly reduces the effects of out-of-band noise, thus improving the signal-to-noise ratio and ensuring clean, reliable DC output values. This feature is particularly useful in noisy industrial environments or when dealing with high-frequency signal sources.

For developers and engineers, the LTC1968CMS8 is easy to implement into existing designs, requiring minimal external components. Its robust design and high immunity to EMI/RFI interference make it a dependable and durable choice for critical measurement applications. With its combination of precision, versatility, and ease of use, the LTC1968CMS8 from Linear Technology stands out as a superior solution for RMS-to-DC conversion needs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9702 $51.8808
9+ $12.1493 $109.3437
13+ $11.7389 $152.6057
19+ $10.9180 $207.4420
24+ $10.5075 $252.1800
30+ $10.0971 $302.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess