EN
  • EN
  • DE

LTC1983ES6-3#TRMPBF

Part No LTC1983ES6-3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV -3V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -3V
Output Current 100mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 128653-LTC1983ES6-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1983ES6-3#TRMPBF CAD Model

Description

Product Overview: LTC1983ES6-3#TRMPBF

The LTC1983ES6-3#TRMPBF is a high-performance, charge-pump voltage inverter manufactured by Linear Technology. This compact and efficient integrated circuit (IC) is designed to provide a -3V output from a positive input voltage, making it an ideal solution for applications requiring a small, inverted voltage rail.

Key Features

  • Output Voltage: The device delivers a fixed -3V output, which is ideal for powering components that require a negative supply voltage in portable and low-power applications.
  • High Efficiency: The LTC1983ES6-3#TRMPBF utilizes a low-noise charge pump technology to achieve high power efficiency, minimizing battery drain in portable devices.
  • Compact Package: Housed in a tiny SOT-23 package, this voltage inverter is suitable for space-constrained applications.
  • Low Quiescent Current: The IC features a low quiescent current, which is beneficial for extending battery life in portable devices.
  • No Inductors: The charge pump design eliminates the need for inductors, simplifying the circuit and reducing overall component count.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating during operation.

Applications

The LTC1983ES6-3#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Energy harvesting systems
  • Negative voltage generation for bias supplies
  • Low-power OLED displays
  • Operational amplifier power supplies

Quality and Reliability

Linear Technology ensures that the LTC1983ES6-3#TRMPBF meets stringent quality and reliability standards. The device is RoHS compliant and is designed for long-term performance in a range of environmental conditions.

Technical Specifications

  • Input Voltage Range: 2.3V to 5.5V
  • Output Voltage: -3V
  • Output Current: Up to 30mA
  • Package Type: SOT-23
  • Operating Temperature Range: -40°C to +85°C

With its combination of efficiency, compact size, and ease of use, the LTC1983ES6-3#TRMPBF is an excellent choice for engineers and designers looking to incorporate a reliable negative voltage supply into their systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2549 $57.7843
15+ $6.7733 $101.5995
23+ $6.5616 $150.9168
32+ $6.3500 $203.2000
41+ $6.1383 $251.6703
55+ $5.5033 $302.6815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess