EN
  • EN
  • DE
  • IT

LTC1985ES5-1.8#TRMPBF

Part No LTC1985ES5-1.8#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON TRI SUPPLY 1.8V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.683V, 2.805V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 130436-LTC1985ES5-1.8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1985ES5-1.8#TRMPBF CAD Model

Description

LTC1985ES5-1.8#TRMPBF - Linear Technology Voltage Regulator

The LTC1985ES5-1.8#TRMPBF is a high-performance, low-dropout (LDO) voltage regulator produced by Linear Technology, a brand of Analog Devices. This regulator is designed to deliver a fixed output voltage of 1.8V, making it an ideal choice for precision voltage regulation in a variety of electronic applications. The device is capable of supplying up to 100mA of output current, which is suitable for low power devices and portable applications.

One of the key features of the LTC1985ES5-1.8#TRMPBF is its low dropout voltage, allowing it to maintain a stable output even when the input voltage is very close to the output voltage. This characteristic is particularly important for battery-powered devices, where maximizing the battery life is essential. The regulator maintains a low dropout voltage of typically 120mV at full load, which is impressive for a device of its class.

The LTC1985ES5-1.8#TRMPBF is also known for its low noise performance and excellent transient response, which are critical parameters for sensitive RF and analog circuits. The device features a low ground current, further enhancing its efficiency and making it an excellent choice for power-sensitive applications. Additionally, the regulator offers over-temperature and over-current protection, ensuring reliable operation under a variety of conditions.

This voltage regulator comes in a compact TSOT-23 package, which is ideal for space-constrained applications. The small footprint of the LTC1985ES5-1.8#TRMPBF makes it a popular choice for portable electronics, such as mobile phones, wireless modems, and personal digital assistants (PDAs). Furthermore, the part number suffix 'TRMPBF' indicates that the device is provided in tape and reel packaging for automated manufacturing processes and that it is RoHS compliant, adhering to environmental standards for lead-free components.

In summary, the LTC1985ES5-1.8#TRMPBF from Linear Technology is a reliable, high-performance LDO voltage regulator that offers a fixed 1.8V output, low dropout voltage, low noise, and excellent transient response. With its compact size and robust protection features, it is a versatile solution for a wide range of power management applications.

You May Also Be Interested in

Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7424 $65.8176
58+ $2.2509 $130.5522
90+ $2.1797 $196.1730
123+ $2.1099 $259.5177
159+ $2.0400 $324.3600
213+ $1.8278 $389.3214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess