EN
  • EN
  • DE

LTC1992-10CMS8

Part No LTC1992-10CMS8
Manufacturer Linear Technology
Description Low Power, Fully Differential Input/Output Amplifier/Driver Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208196-LTC1992-10CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1992-10CMS8 CAD Model

Description

The LTC1992-10CMS8 is a precision, low power, fully differential input/output amplifier designed by Linear Technology. This high-performance amplifier is particularly suitable for a wide range of applications, including data acquisition systems, medical instrumentation, and telecommunications equipment, where signal integrity and operational efficiency are paramount.

Key Features:

  • Fully Differential Input/Output: The LTC1992-10CMS8 provides excellent common-mode rejection and minimizes even-order harmonics, making it ideal for handling balanced signals.
  • Fixed Gain of 10: The device features a fixed gain of 10, which simplifies the design process by eliminating the need for external gain-setting resistors, thus saving board space and reducing component count.
  • Low Power Consumption: With its low quiescent current, the LTC1992-10CMS8 is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Single Supply Operation: The amplifier operates from a single 2.7V to 5.5V supply, making it versatile for various power environments and simplifying power supply design.
  • High Output Drive: Capable of driving heavy loads, the LTC1992-10CMS8 can deliver signals to a wide range of ADCs and other downstream components without degradation in dynamic performance.
  • Rail-to-Rail Output: The rail-to-rail output stage of the LTC1992-10CMS8 allows for a wide dynamic range, ensuring maximum signal amplitude for a given supply voltage.

Applications:

  • Differential to Single-Ended Conversion
  • Single-Ended to Differential Conversion
  • ADC Driver
  • Signal Conditioning
  • Active Filtering
  • Buffering and Level Shifting

The LTC1992-10CMS8 comes in a compact MSOP-8 package, which is conducive to space-constrained applications. Its robust design ensures reliable performance even in harsh environments, making it a go-to choice for engineers seeking a high-quality, differential input/output amplifier solution. With its combination of features, the LTC1992-10CMS8 from Linear Technology stands out as an essential component for precision signal processing in advanced electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess