EN
  • EN
  • DE

LTC1992-2IMS8#PBF

Part No LTC1992-2IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 3.2MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3.2MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Operating Supply Current 700μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 116188-LTC1992-2IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1992-2IMS8#PBF CAD Model

Description

LTC1992-2IMS8#PBF: Low Power, Rail-to-Rail Input/Output Differential Amplifier

The LTC1992-2IMS8#PBF by Linear Technology is a fully differential amplifier designed to provide precision signal conditioning in a compact and power-efficient package. This high-performance amplifier is suitable for a wide range of applications that require accurate and stable signal processing, including medical instrumentation, data acquisition systems, and communications equipment.

Featuring a rail-to-rail input and output range, the LTC1992-2IMS8#PBF ensures maximum dynamic range in single-supply operations. This characteristic makes it an excellent choice for systems that run on low voltage supplies, yet demand high performance. The device operates over a single supply voltage ranging from 2.7V to 6V or a dual supply of ±1.35V to ±3V, providing designers with flexibility in various circuit configurations.

The LTC1992-2IMS8#PBF boasts a low power consumption, drawing only 1.4mA of quiescent current per amplifier. This feature is particularly beneficial for battery-powered and portable applications where power efficiency is critical. Additionally, the device offers a high slew rate and a wide bandwidth, which are essential for fast and accurate signal processing.

Linear Technology has ensured that the LTC1992-2IMS8#PBF maintains excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which are vital for reducing noise and maintaining signal integrity in environments with fluctuating power supplies or common-mode signals. The amplifier is also equipped with a shutdown feature that reduces the current consumption to a mere 10µA, further extending battery life when the device is not in active use.

The LTC1992-2IMS8#PBF is available in a compact 8-lead MSOP package, which is ideal for space-constrained applications. Its robust design and high reliability make it a preferred choice for engineers looking to create high-performance systems that require minimal power consumption without sacrificing accuracy and speed.

With its combination of features, the LTC1992-2IMS8#PBF from Linear Technology stands out as a versatile and efficient solution for a multitude of differential signal amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess