EN
  • EN
  • DE

LTC1998CS6IS6

Part No LTC1998CS6IS6
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072075-LTC1998CS6IS6
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1998CS6IS6 CAD Model

Description

The LTC1998CS6#IS6 from Linear Technology is a high-precision operational amplifier that offers a perfect blend of performance and versatility for a wide range of applications. This top-tier op-amp is designed to deliver low noise, high speed, and excellent linear characteristics, making it an ideal choice for sensitive analog circuits.

Key Features:

  • Low Offset Voltage: The LTC1998CS6#IS6 boasts an ultra-low input offset voltage, which enhances the accuracy of signal amplification and ensures minimal error in analog processing.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising gain, making it suitable for high-speed applications.
  • Low Noise Performance: The device is engineered to have low noise characteristics, ensuring that signal integrity is maintained even in noise-sensitive applications.
  • Power Efficiency: It operates with a low supply current, which is essential for power-sensitive designs, helping to extend battery life in portable devices.
  • Rail-to-Rail Output: The LTC1998CS6#IS6 features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, an essential feature for driving ADCs or other wide dynamic range devices.

Applications:

The precision and reliability of the LTC1998CS6#IS6 make it well-suited for a variety of applications, including:

  • Test and Measurement Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automatic Test Equipment
  • Control Systems

Package and Quality:

The LTC1998CS6#IS6 comes in a compact SOT-23 package, making it easy to integrate into space-constrained designs. Linear Technology ensures that each op-amp meets stringent quality standards, providing reliable and consistent performance across a range of operating conditions.

Whether you're designing precision filters, amplifiers, or data conversion systems, the LTC1998CS6#IS6 is equipped to meet the challenges of your most demanding analog applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess