EN
  • EN
  • DE

LTC1998IS6#TRMPBF

Part No LTC1998IS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC DETECT VOLT PR LOBATT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 1061233-LTC1998IS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1998IS6#TRMPBF CAD Model

Description

Introducing the LTC1998IS6#TRMPBF Precision Operational Amplifier

The LTC1998IS6#TRMPBF is a high-performance operational amplifier (op-amp) from Linear Technology, an Analog Devices brand, designed for precision applications that require low noise, low input bias currents, and high input impedance. This product is ideal for a wide range of applications, including sensor amplification, active filtering, and data acquisition systems.

Key Features:

  • Low Offset Voltage: The LTC1998IS6#TRMPBF offers an ultra-low input offset voltage, which enhances the accuracy of your signal processing applications.
  • Low Noise: With its low noise performance, this op-amp ensures a clean amplification of signals, making it suitable for audio and instrumentation applications.
  • High Gain Bandwidth Product: A high gain bandwidth product allows this amplifier to maintain its gain over a wide frequency range, suitable for high-speed amplifiers and fast signal conditioning circuits.
  • Power Supply Range: The device operates with a wide supply range, accommodating single and dual power supplies, which provides flexibility in various circuit designs.
  • Temperature Range: The LTC1998IS6#TRMPBF can operate over a wide temperature range, making it reliable for industrial and automotive applications that demand consistent performance under varying environmental conditions.
  • Rail-to-Rail Output: The rail-to-rail output swing capability of the op-amp ensures maximum dynamic range, which is particularly useful when working with limited power supplies.
  • Package: It is available in a compact SOT-23 package, which saves valuable board space in densely packed PCBs.

Applications:

The LTC1998IS6#TRMPBF is versatile and can be used in a variety of applications, including:

  • Test and Measurement Equipment
  • Precision Data Systems
  • Medical Instruments
  • Professional Audio Equipment
  • Industrial Process Controls

With its excellent performance characteristics, the LTC1998IS6#TRMPBF from Linear Technology is a reliable choice for designers looking to improve the precision and quality of their signal processing systems.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $6.4030
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Silergy Corp
nan
Lowest to $0.9314
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7523 $60.0368
38+ $3.0788 $116.9944
59+ $2.9826 $175.9734
81+ $2.8863 $233.7903
104+ $2.7902 $290.1808
139+ $2.5015 $347.7085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess