EN
  • EN
  • DE
  • IT

LTC201ACS#PBF

Part No LTC201ACS#PBF
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC / Analog Switch Quad SPST 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 125 Ohm
Channel-to-Channel Matching (ΔRon) 6.25 Ohm
Operating Supply Voltage 5V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 400ns, 300ns
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 5pF, 12pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782300-LTC201ACS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC201A
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC201ACS#PBF CAD Model

Description

Product Overview: LTC201ACS#PBF

The LTC201ACS#PBF is a high-performance analog integrated circuit (IC) from Linear Technology, a renowned manufacturer known for its precision engineering and durable electronic components. This product is designed to cater to a wide range of applications that require reliable and efficient analog solutions.

Key Features

  • Precision Performance: The LTC201ACS#PBF is built with Linear Technology's advanced design and manufacturing techniques, ensuring precise and stable performance over various conditions.
  • Durable Package: Encased in a robust PBF (plastic dual in-line package), this IC is designed for durability and long-term reliability, making it suitable for industrial-grade applications.
  • Versatility: This component is versatile and can be integrated into a multitude of electronic systems, including but not limited to data acquisition systems, control systems, and communication devices.
  • Low Power Consumption: The LTC201ACS#PBF is designed for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.

Applications

The LTC201ACS#PBF is ideal for a variety of applications where precision and reliability are paramount. It is commonly used in:

  • Telecommunication systems
  • Medical instrumentation
  • Automotive electronics
  • Industrial control systems
  • Portable battery-powered devices

Technical Specifications

The LTC201ACS#PBF boasts technical specifications that ensure it meets the stringent requirements of modern electronic systems:

  • Operating Temperature Range: Specified over a wide temperature range to ensure reliability in different environments.
  • Quality Assurance: Manufactured under strict quality control standards to guarantee performance consistency and high reliability.
  • Compliance: Meets industry standards for safety and performance, ensuring seamless integration into existing systems.

Conclusion

Linear Technology's LTC201ACS#PBF is a testament to the company's commitment to providing high-quality, reliable, and efficient analog ICs. With its precision performance, robust packaging, and low power consumption, this product stands out as an excellent choice for engineers and designers looking to enhance the capabilities of their electronic systems. Whether for industrial, automotive, medical, or consumer applications, the LTC201ACS#PBF is a versatile component that delivers consistent performance and quality.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $16.2986
Maxim Integrated
IC SW SPST-NOX4 200OHM 16SOIC / 4 Circuit IC Switch 1:1 200Ohm 16-SOIC
Lowest to $17.5928
Maxim Integrated
IC SW SPSTX4 4OHM 16SOIC
Lowest to $1.8835
Analog Devices Inc.
CMOS 4/8 CHANNEL ANALOG MULTIPLE / Circuit IC Switch
Lowest to $101.3678
Maxim Integrated
IC SWITCH SPST-NOX2 60OHM 8SOIC
Lowest to $3.1062
OSRAM Opto Semiconductors Inc.
IC SW SPST-NOX2 800MOHM SOT23-8
Lowest to $4.4909
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
National Semiconductor (TI)
IC SW SPST-NO/NCX2 250OHM 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess