EN
  • EN
  • DE

LTC2051CMS10#PBF

Part No LTC2051CMS10#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.5μV
Operating Supply Current 850μA
Dual Supply Voltage (±) 2.7 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 710946-LTC2051CMS10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2051
Introduction Date March 08, 2000
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2051CMS10#PBF CAD Model

Description

LTC2051CMS10#PBF Dual Zero-Drift Operational Amplifier

The LTC2051CMS10#PBF is a high-precision, dual operational amplifier (op-amp) from Linear Technology, renowned for its zero-drift performance. This component is engineered to offer a combination of low noise and high accuracy, making it an ideal choice for applications that require a stable and precise signal amplification over time and temperature.

Exceptional Precision

Thanks to its zero-drift architecture, the LTC2051CMS10#PBF exhibits an outstanding offset voltage of just 10µV and an extremely low offset drift of 0.05µV/°C, ensuring a consistent performance across a wide temperature range. This characteristic is particularly beneficial for applications that are sensitive to temperature variations and demand long-term stability.

Low Power Consumption

Designed with power efficiency in mind, this op-amp features a low supply current of just 750µA per amplifier. This makes the LTC2051CMS10#PBF an excellent choice for battery-powered devices and portable applications where power conservation is critical.

Wide Supply Range

The device operates with a supply voltage range from 2.7V to 11V, providing designers with flexibility in various supply scenarios. This range allows the LTC2051CMS10#PBF to be used in both single-supply and dual-supply configurations, accommodating a broad spectrum of application requirements.

Robust Performance

The LTC2051CMS10#PBF is not only characterized by its precision but also by its robustness. It features a common mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of 126dB, ensuring that the output remains stable and unaffected by fluctuations in the common mode voltage or power supply voltage.

Compact and Versatile Packaging

Housed in a compact 10-lead MSOP package, the LTC2051CMS10#PBF is suitable for space-constrained applications. Its small footprint does not compromise its performance, making it a versatile solution for a variety of electronic circuits, including instrumentation, medical devices, and industrial controls.

In summary, the LTC2051CMS10#PBF from Linear Technology is a top-tier dual operational amplifier that combines zero-drift precision with low power consumption and a wide supply voltage range. Its robustness and compact packaging make it an exemplary choice for engineers looking to enhance the accuracy and stability of their designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4528 $59.9808
26+ $4.4733 $116.3058
40+ $4.3336 $173.3440
56+ $4.1938 $234.8528
72+ $4.0541 $291.8952
96+ $3.6348 $348.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess