EN
  • EN
  • DE

LTC2051IDD

Part No LTC2051IDD
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LTC2051 - 2X ZERO-DRIFT OP AMPS / Chopper (Zero-Drift) Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Linear Technology
Packaging Bulk
Amplifier Type Chopper (Zero-Drift)
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 90 pA
Voltage - Input Offset 1 µV
Current - Supply 1mA (x2 Channels)
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
ECCN EAR99
HTSUS 0000.00.0000
Other Part Number 2156-LTC2051IDD-600060
Standard Package 1
Win Source Part Number 1319348-LTC2051IDD
Ultra Librarian 3D Model Ultra Librarian LTC2051IDD CAD Model

Description

The LTC2051IDD from Linear Technology is a high-precision dual operational amplifier (op-amp) that features zero-drift operation, ensuring outstanding DC accuracy and stability over time, temperature, and input common-mode voltage range. This device is part of Linear Technology's family of auto-zeroing op-amps that significantly reduce the offset voltage and offset voltage drift, making it an ideal choice for applications requiring precision measurement and long-term stability.

Key Features

  • Zero-Drift Topology: The LTC2051IDD utilizes a patented auto-zero technique that continuously self-calibrates for DC errors, providing a typical input offset voltage of 5 µV and an offset drift of 0.02 µV/°C.
  • Low Noise: Despite its high precision, the op-amp maintains a low noise level, with a 1.5 µVP-P noise voltage from 0.1Hz to 10Hz.
  • Power Efficiency: With a supply current of just 750 µA per amplifier, the LTC2051IDD is designed for power-efficient operation, making it suitable for battery-powered devices and portable equipment.
  • Wide Supply Range: The device operates from a single 2.7V to 5.5V supply or dual supplies up to ±5.5V, providing design flexibility for various applications.
  • Rail-to-Rail Output: The output swings rail-to-rail, maximizing the dynamic range in single-supply operations.
  • No 1/f Noise: The LTC2051IDD is free from 1/f noise, which is crucial for low-frequency signal applications.

Applications

The LTC2051IDD is well-suited for a variety of applications that demand high precision and stability, such as:

  • Temperature Measurements
  • Electronic Scales
  • Medical Instrumentation
  • Precision Current Sensing
  • Industrial Process Controls
  • Strain Gauge Amplifiers

Package and Reliability

The LTC2051IDD is offered in a compact 8-lead DFN package, providing a space-saving solution for densely packed circuit boards. Its robust design ensures reliable performance in challenging environments, with an operating temperature range from -40°C to 85°C.

With its combination of precision, low power consumption, and versatility, the LTC2051IDD from Linear Technology stands out as a top choice for designers who need the utmost in accuracy without sacrificing efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9836 $55.8852
16+ $6.5507 $104.8112
24+ $6.3460 $152.3040
33+ $6.1413 $202.6629
43+ $5.9366 $255.2738
57+ $5.3225 $303.3825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess