EN
  • EN
  • DE

LTC2051IS8#PBF

Part No LTC2051IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.5μV
Operating Supply Current 850μA
Supply Voltage - Operating 2.7 V to 7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 117454-LTC2051IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2051IS8#PBF CAD Model

Description

LTC2051IS8#PBF Dual Zero-Drift Operational Amplifier

The LTC2051IS8#PBF is a high-precision dual operational amplifier (op-amp) from Linear Technology, designed to provide cutting-edge performance for applications that demand minimal input offset voltage and drift over time and temperature. This op-amp is a part of Linear Technology's family of zero-drift amplifiers that are optimized for high accuracy and stability, making them ideal for precision instrumentation, data acquisition systems, and active filtering applications.

Constructed with Linear Technology's advanced silicon processing techniques, the LTC2051IS8#PBF offers an impressive feature set that includes a maximum input offset voltage of just 5 µV and an ultra-low input offset drift of 0.05 µV/°C. This ensures that the amplifiers maintain their precision over a wide temperature range, which is critical for applications such as temperature sensing and control, where temperature variations are common.

The LTC2051IS8#PBF operates with a single supply voltage ranging from 2.7V to 6V or a dual supply voltage of ±2.7V to ±3V, providing design flexibility for both battery-powered and line-powered applications. The low supply current of 750 µA per amplifier helps to conserve power, which is crucial for portable and battery-operated equipment. Its rail-to-rail output stage allows the signal to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.

Another notable feature of the LTC2051IS8#PBF is its high open-loop gain of 140 dB, which contributes to high linearity and low distortion in closed-loop configurations. Additionally, the device offers a common-mode rejection ratio (CMRR) of 126 dB and a power supply rejection ratio (PSRR) of 120 dB, ensuring that the output remains stable and precise even in the presence of supply voltage or common-mode noise.

The LTC2051IS8#PBF comes in an 8-lead narrow SOIC package, which is suitable for space-constrained applications. Its robust design includes over-the-temperature and supply range, making it a reliable choice for industrial, automotive, and consumer electronics that operate in harsh environments.

In summary, the LTC2051IS8#PBF from Linear Technology is a high-precision, zero-drift operational amplifier that offers excellent stability and accuracy for a wide range of precision applications. Its low power consumption, rail-to-rail output, and robust operating ranges make it a versatile choice for designers looking for a dependable op-amp solution.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8322 $54.1610
12+ $8.8880 $106.6560
18+ $8.6102 $154.9836
25+ $8.3325 $208.3125
32+ $8.0547 $257.7504
42+ $7.2215 $303.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,257 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess