EN
  • EN
  • DE

IP4242CZ6,115

Part No IP4242CZ6,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 8VC SOT886
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
Minimum Breakdown Voltage 6V
Max Clamping Voltage 8V (Typ)
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 098296-IP4242CZ6,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4242CZ6,115 CAD Model

Description

Product Overview: IP4242CZ6,115

The IP4242CZ6,115 is a state-of-the-art Integrated Circuit (IC) developed by NXP Semiconductors, designed to provide robust protection for sensitive electronics. This compact, high-quality ESD protection device is essential for safeguarding high-speed data lines and I/O ports against electrostatic discharge (ESD), surge, and transient voltage events that can cause permanent damage to electronic components.

Key Features

  • ESD Protection: The IP4242CZ6,115 is capable of withstanding ESD discharges up to ±15 kV contact discharge and ±30 kV air discharge, in accordance with the IEC 61000-4-2 standard, ensuring reliable protection for sensitive circuits.
  • Low Capacitance: With very low line capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity, making it suitable for applications such as USB 2.0, HDMI, and Ethernet interfaces.
  • Low Clamping Voltage: It offers low clamping voltage to ensure that even when a voltage spike occurs, the protected components will not be exposed to harmful voltage levels.
  • Multipurpose Applications: Designed to secure a wide range of applications, from mobile devices to network equipment, the IP4242CZ6,115 is a versatile solution for any design requiring ESD protection.
  • Small Package: Housed in a small 6-lead WLCSP (Wafer Level Chip Scale Package), it is perfect for space-constrained applications, allowing for high-density board layouts.

Applications

The IP4242CZ6,115 is suitable for a variety of applications across multiple industries. It is commonly used in:

  • Smartphones, Tablets, and Portable Electronics
  • Computers and Peripherals
  • Consumer Electronics
  • Networking and Telecommunication Equipment
  • Medical Devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the IP4242CZ6,115 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. With its robust design and reliable performance, this ESD protection device is an excellent choice for safeguarding your electronic designs.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2241 $58.2660
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,300 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess