EN
  • EN
  • DE

LTC2053HMS8#TRPBF

Part No LTC2053HMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 200KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 5μV
Operating Supply Current 950μA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1061283-LTC2053HMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Medical, Test & Measurement, Industrial
Ultra Librarian 3D Model Ultra Librarian LTC2053HMS8#TRPBF CAD Model

Description

Product Overview: LTC2053HMS8#TRPBF

The LTC2053HMS8#TRPBF is a high-precision, zero-drift operational amplifier from Linear Technology, designed to offer cutting-edge performance for a wide range of applications. This op-amp features advanced chopper-stabilized architecture that ensures minimal offset voltage and drift over time and temperature, making it an ideal solution for high-accuracy data acquisition systems, medical instrumentation, and industrial control systems.

Key Features

  • Zero-Drift Performance: The LTC2053HMS8#TRPBF boasts a near-zero input offset voltage and ultra-low drift, ensuring signal integrity and consistent performance even in the most demanding conditions.
  • Low Noise: With its low noise characteristics, this operational amplifier delivers a clean signal amplification, which is crucial for precision measurement and control applications.
  • High Common Mode Rejection Ratio (CMRR): Offering an exceptional common mode rejection ratio, this op-amp can effectively minimize the influence of unwanted common-mode signals, enhancing the accuracy of differential measurements.
  • Power Efficiency: The device operates with a supply voltage range from 2.7V to 5.5V, which allows for efficient power usage in both battery-powered and line-powered applications.
  • Robust Packaging: Housed in an MSOP-8 package, the LTC2053HMS8#TRPBF is designed for space-constrained applications while providing reliable protection against harsh environmental conditions.

Applications

The LTC2053HMS8#TRPBF is versatile and can be integrated into various high-performance systems, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Industrial control and automation
  • Portable instrumentation
  • Strain gauge amplifiers
  • Temperature measurement and control

The LTC2053HMS8#TRPBF from Linear Technology is more than just an operational amplifier; it's a robust solution for designers looking to enhance the precision and stability of their electronic designs. With its zero-drift technology and low power consumption, this op-amp stands out as a top choice for applications requiring the highest levels of accuracy and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6326 $62.5304
8+ $12.8268 $102.6144
13+ $12.4260 $161.5380
17+ $12.0251 $204.4267
22+ $11.6243 $255.7346
29+ $10.4218 $302.2322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess