Linear Technology LTC2057HMS8#PBF Precision Operational Amplifier
The LTC2057HMS8#PBF is a high-performance, precision operational amplifier from Linear Technology, which is now part of Analog Devices. This operational amplifier is designed to provide cutting-edge performance with a focus on low noise and high accuracy, making it an ideal choice for a wide range of applications that require precise signal conditioning.
With its advanced design, the LTC2057HMS8#PBF offers a low offset voltage of just 5 µV and a very low offset drift of 0.025 µV/°C, ensuring signal integrity and stability over a wide temperature range. Additionally, the device boasts an impressive gain bandwidth product of 3.9 MHz, allowing it to handle high-speed signals without significant distortion.
The LTC2057HMS8#PBF also features a low 1/f noise corner of just 2.5 Hz, which minimizes low-frequency noise and makes it an excellent choice for sensitive applications such as medical instrumentation, test equipment, and precision data acquisition systems. Its high common mode rejection ratio (CMRR) of 126 dB and power supply rejection ratio (PSRR) of 135 dB ensure that the amplifier remains stable and accurate even in the presence of supply noise or variations in the common mode voltage.
This operational amplifier operates from a supply voltage range of 2.7V to 5.5V, making it suitable for both single-supply and dual-supply configurations. The LTC2057HMS8#PBF is available in an 8-lead MSOP package, which is designed for space-constrained applications while still providing excellent thermal performance.
Key features of the LTC2057HMS8#PBF include:
- Low offset voltage: 5 µV
- Offset drift: 0.025 µV/°C
- Gain bandwidth product: 3.9 MHz
- Low 1/f noise
- CMRR: 126 dB
- PSRR: 135 dB
- Supply voltage range: 2.7V to 5.5V
- 8-lead MSOP package
Overall, the LTC2057HMS8#PBF from Linear Technology is a robust and reliable choice for engineers who need precision amplification with minimal signal distortion and noise. Its high accuracy and stability are matched by its versatility, making it a go-to component for demanding applications.