EN
  • EN
  • DE

LTC2057HVHMS8#PBF

Part No LTC2057HVHMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Voltage, Low Noise Zero-Drift Operational Amplifier | IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 0.45V/μs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 0.5μV
Supply Current 900μA
Supply Voltage , Single/Dual (±) 4.75V ~ 60V, ±2.38V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LTC2057
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1208268-LTC2057HVHMS8#PBF
Manufacturer Homepage www.lineardimensions.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2057HVHMS8#PBF CAD Model

Description

Product Overview: LTC2057HVHMS8#PBF

The LTC2057HVHMS8#PBF is a high precision, zero-drift operational amplifier from Linear Technology, designed to maintain stability and accuracy over time and varying temperature conditions. This product is part of Linear Technology's range of amplifiers that offer a combination of low noise and high precision, making them suitable for a wide array of applications including medical devices, industrial control systems, and precision instrumentation.

Key Features

  • Zero-Drift Architecture: The LTC2057HVHMS8#PBF employs a zero-drift architecture which minimizes offset voltage and drift over time, ensuring consistent performance and reducing the need for recalibration in sensitive applications.
  • Wide Supply Voltage Range: This operational amplifier can operate with a supply voltage range from 4.75V up to 36V or ±2.375V to ±18V, providing flexibility for various power requirements and making it suitable for both single and dual supply operations.
  • Extended Temperature Range: With an operating temperature range from -40°C to 125°C, the LTC2057HVHMS8#PBF is designed to work reliably in harsh environmental conditions.
  • Low Noise: The device features low input noise levels, making it an excellent choice for applications where signal integrity is crucial.
  • Robust Package: Encased in an MSOP-8 package, the LTC2057HVHMS8#PBF is compact and robust, suitable for space-constrained applications while providing adequate protection for the internal circuitry.

Applications

The LTC2057HVHMS8#PBF is versatile enough to be used in a variety of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Precision Data Acquisition Systems
  • Industrial Process Controls
  • Medical Instrumentation
  • Temperature Measurement Systems
  • Electronic Scales and Sensors

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2057HVHMS8#PBF is no exception. This product has been rigorously tested to meet high standards of reliability and performance, ensuring that it can meet the demands of critical systems where downtime is not an option.

Please note that all product specifications should be validated with the manufacturer's datasheet to ensure accuracy and compatibility with specific applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess