EN
  • EN
  • DE

LTC2155IUP-12#PBF

Part No LTC2155IUP-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DUAL 12BIT 170M 64-QFN / 2-Channel Dual ADC Pipelined 170Msps 12-bit Parallel/Serial (SPI)/LVDS 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 170M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782358-LTC2155IUP-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2155
Introduction Date November 01, 2011
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2155IUP-12#PBF CAD Model

Description

Linear Technology LTC2155IUP-12#PBF Product Overview

The LTC2155IUP-12#PBF is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer exceptional resolution and speed for a wide range of applications. This ADC is capable of converting analog signals to digital at a sample rate of up to 125Msps, making it an excellent choice for advanced digital data acquisition systems.

Key Features:

  • High Resolution: With its 14-bit resolution, the LTC2155IUP-12#PBF provides precise digital representation of analog signals, ensuring accurate data for processing and analysis.
  • Fast Sampling Rate: The ADC supports sampling rates up to 125Msps, allowing it to handle high-speed signals and support high bandwidth applications.
  • Low Power Consumption: Designed for efficiency, this ADC maintains a balance between performance and power, minimizing energy usage without compromising on speed or accuracy.
  • Differential Inputs: The LTC2155IUP-12#PBF features differential inputs, which help to reduce common-mode noise and improve signal integrity for better measurement quality.
  • CMOS or LVDS Output: Users can choose between CMOS or LVDS output interfaces, providing flexibility in system design and compatibility with a variety of digital processors and FPGAs.
  • Robust Operation: This product is designed to operate reliably in industrial environments with an extended temperature range, ensuring consistent performance under varying conditions.

Applications:

The LTC2155IUP-12#PBF is suitable for high-speed data acquisition in various fields, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Systems
  • Digital Oscilloscopes
  • Test and Measurement Equipment

Engineered for precision and speed, the LTC2155IUP-12#PBF ADC from Linear Technology is an ideal solution for professionals seeking a reliable and efficient way to convert analog signals into digital data. Its robust design and advanced features make it an essential component in sophisticated electronic systems, delivering the performance needed for today's demanding applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess