EN
  • EN
  • DE

LTC2170IUKG-14#TRPBF

Part No LTC2170IUKG-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SER/PAR 25M 52-QFN / 4-Channel Quad ADC 25Msps 14-bit Parallel/Serial (SPI)/LVDS Automotive 52-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 14
Sampling Rate 25M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 4
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 52-WFQFN Exposed Pad
Manufacturer Package 52-QFN (7x8)
Win Source Part Number 782376-LTC2170IUKG-14#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2170
Introduction Date January 05, 2010
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2170IUKG-14#TRPBF CAD Model

Description

Product Overview: LTC2170IUKG-14#TRPBF

The LTC2170IUKG-14#TRPBF is a high-performance, 14-bit, 105Msps analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require high data acquisition rates with precise signal conversion.

Key Features

  • Resolution: 14-bit performance provides high precision for a wide range of applications.
  • Sampling Rate: With a sampling rate of up to 105Msps, it can handle high-speed signals without compromising data integrity.
  • Input Range: The LTC2170IUKG-14#TRPBF features a flexible input range, accommodating various signal types.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC offers a balance between performance and power efficiency.
  • Output Interface: It provides a user-friendly, parallel LVDS output interface for easy integration into system designs.
  • Industrial Temperature Range: The device operates reliably over an industrial temperature range, ensuring stability across various environments.

Applications

The LTC2170IUKG-14#TRPBF is versatile and can be used in a wide array of applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Instrumentation
  • Data Acquisition Systems
  • Radar and Satellite Systems

Quality and Reliability

Linear Technology's commitment to quality is evident in the LTC2170IUKG-14#TRPBF. It is designed to meet the stringent requirements of industrial and commercial applications. The robust design ensures that the ADC maintains its performance over its entire operating temperature range and provides consistent, reliable operation over its lifespan.

Conclusion

The LTC2170IUKG-14#TRPBF from Linear Technology is a top-tier ADC solution for designers looking to integrate high-speed, high-precision data conversion into their systems. Its combination of speed, accuracy, and power efficiency, along with a user-friendly interface and industrial-grade reliability, make it an excellent choice for a multitude of advanced applications.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.7454 $95.7454
2+ $92.6569 $185.3138
3+ $89.5683 $268.7049
4+ $80.3026 $321.2104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,035 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess