EN
  • EN
  • DE

LTC2185UP

Part No LTC2185UP
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033090-LTC2185UP
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2185UP CAD Model

Description

Linear Technology LTC2185UP Product Overview

The LTC2185UP is a high-performance, dual 16-bit Analog-to-Digital Converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This state-of-the-art ADC is tailored for advanced digital signal processing applications such as medical imaging, test equipment, and high-speed communications. The product boasts a sampling rate of up to 125Msps, allowing for precise and rapid data acquisition, making it an ideal choice for systems that require high-speed and high-fidelity analog-to-digital conversion.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of 125Msps, the LTC2185UP ensures that high-frequency signals are captured with excellent fidelity, enabling the design of responsive and accurate systems.
  • Dual 16-Bit ADCs: The dual ADC configuration allows for simultaneous sampling of two channels, which is critical for applications that require multi-channel synchronization such as beamforming in medical ultrasound or MIMO wireless systems.
  • Low Noise and High Dynamic Range: The LTC2185UP delivers outstanding SNR (Signal-to-Noise Ratio) and SFDR (Spurious-Free Dynamic Range), ensuring clean and reliable signal conversion for even the most demanding applications.
  • Easy Integration: The device comes in a compact QFN (quad-flat no-leads) package, which not only saves board space but also simplifies the integration process into existing designs.
  • Flexible Interface: The LTC2185UP features a user-friendly, configurable serial interface that supports various output formats, making it compatible with a wide range of digital signal processors and FPGAs.
  • Power Efficiency: Designed with power efficiency in mind, the ADC operates with a reduced power consumption that is critical for thermal management and energy-sensitive applications.

Applications

The versatility of the LTC2185UP makes it suitable for a broad range of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications Infrastructure
  • Instrumentation and Test Equipment
  • Radar and Satellite Systems

With its combination of speed, precision, and power efficiency, the LTC2185UP from Linear Technology is a robust solution for any design requiring a high-quality, dual-channel ADC.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess