EN
  • EN
  • DE

LTC2201CUK#TRPBF

Part No LTC2201CUK#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PAR 20MSPS 48-QFN / 1-Channel Single ADC Pipelined 20Msps 16-bit Parallel 48-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 20M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782403-LTC2201CUK#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2201
Introduction Date April 06, 2012
ECCN 3A991.c.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2201CUK#TRPBF CAD Model

Description

Linear Technology's LTC2201CUK#TRPBF High-Speed ADC

The LTC2201CUK#TRPBF is a cutting-edge analog-to-digital converter (ADC) produced by Linear Technology, a brand renowned for its high-performance integrated circuits. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide array of applications that require high-resolution signal processing, such as medical imaging, communication systems, and instrumentation.

Key Features

  • Resolution: The LTC2201CUK#TRPBF boasts a 16-bit resolution, which ensures precise digital representation of the input analog signal.
  • Sampling Rate: It offers a fast sampling rate of up to 25Msps (Mega samples per second), enabling it to handle high-speed signals without compromising data integrity.
  • Low Noise: The device features an outstanding signal-to-noise ratio (SNR), greatly minimizing the noise level and enhancing the overall signal quality.
  • Power Efficiency: Despite its high-speed performance, it is designed to be power-efficient, which is crucial for portable and battery-powered applications.
  • Small Form Factor: The ADC comes in a compact QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications.
  • Interface: It includes a user-friendly parallel interface that facilitates easy integration into various digital systems.

Applications

The LTC2201CUK#TRPBF is versatile and can be integrated into a multitude of high-performance systems. Its exceptional speed and accuracy make it perfect for:

  • Digital oscilloscopes
  • Wireless and wired broadband communication
  • Radar and satellite subsystems
  • Test and measurement equipment
  • Medical imaging devices

Reliability and Quality

Linear Technology ensures that the LTC2201CUK#TRPBF meets the highest standards of quality and reliability. The product is available in a tape and reel package, denoted by the TRPBF suffix, which is suitable for automated assembly processes, thus facilitating mass production and reducing manufacturing costs.

In conclusion, the LTC2201CUK#TRPBF from Linear Technology is a high-performance ADC that offers a remarkable balance between speed, precision, and power efficiency, making it an excellent choice for designers looking to enhance the capabilities of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9123 $63.8246
4+ $26.1844 $104.7376
6+ $25.3662 $152.1972
9+ $24.5479 $220.9311
11+ $23.7296 $261.0256
15+ $21.2749 $319.1235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess