EN
  • EN
  • DE

ATXMEGA32D4-MHR

Part No ATXMEGA32D4-MHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44VQFN / MCU 8-bit/16-bit AVR RISC 32KB Flash 1.8V/2.5V/3.3V 44-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR XMEGA D4
Packaging Reel package
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 1.6 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VFQFN Exposed Pad
Manufacturer Package 44-VQFN (7x7)
Win Source Part Number 769329-ATXMEGA32D4-MHR
Popularity Medium
Supply and Demand Status Limited
Family Name ATxmega32D4
ECCN 3A991.a.2
Country of Origin Republic of Korea
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32D4-MHR CAD Model

Description

Microchip Technology ATXMEGA32D4-MHR

The ATXMEGA32D4-MHR is a high-performance, low-power, 8/16-bit microcontroller from the renowned manufacturer Microchip Technology. This microcontroller is designed to execute powerful instructions in a single clock cycle, providing a throughput approaching 1 MIPS per MHz and balancing power consumption with processing speed.

This device is part of the AVR® XMEGA® D4 family and operates at a maximum frequency of 32MHz. It comes with a substantial 32KB of in-system self-programmable flash, 4KB of boot code section, 4KB of EEPROM, and 4KB SRAM, offering ample space for complex applications. Its memory capabilities, along with a rich set of peripherals, make it an ideal choice for a wide range of applications, including industrial control systems, medical devices, automotive systems, and consumer electronics.

The ATXMEGA32D4-MHR is equipped with advanced features such as DMA (Direct Memory Access) channels, Event System, and a multi-level interrupt controller, which contribute to its efficiency and flexibility. These features enable the microcontroller to handle complex tasks with minimal CPU overhead, thus conserving power and enhancing overall system performance.

Connectivity is another strong suit of this microcontroller. It includes various communication interfaces, such as USART, SPI, and I2C, along with USB Full-speed/low-speed Device modules. The device also boasts a 16-channel, 12-bit analog-to-digital converter (ADC) with programmable gain, and a two-channel, 12-bit digital-to-analog converter (DAC) for precise analog signal processing.

For secure applications, the ATXMEGA32D4-MHR provides a unique device ID and a temperature sensor. It also supports AES and DES crypto engines for secure data encryption and decryption. With a wide operating temperature range and a QFN package, this microcontroller is designed for robust operation in various environments.

In summary, the Microchip ATXMEGA32D4-MHR is a versatile and powerful microcontroller that combines high-speed performance with low power consumption, making it an optimal solution for engineers looking to develop advanced and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8622 $55.8660
70+ $1.5280 $106.9600
105+ $1.4803 $155.4315
140+ $1.4325 $200.5500
185+ $1.3848 $256.1880
245+ $1.2415 $304.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,095 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess