The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC2205CUK-14#TRPBF

Part No LTC2205CUK-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14-BIT 65MSPS 48-QFN
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $35.598 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$59.9300
$59.930
3+
$49.1730
$147.519
4+
$47.6370
$190.548
5+
$46.1000
$230.500
6+
$44.5630
$267.378
8+
$39.9530
$319.624
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN (7x7)
Win Source Part Number 303227-LTC2205CUK-14#TRPBF

Description

LTC2205CUK-14#TRPBF - High-Speed ADC from Linear Technology

The LTC2205CUK-14#TRPBF is a cutting-edge, high-speed, 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. This ADC is capable of sampling rates up to 125Msps, making it an ideal choice for high-frequency signal processing tasks in communications, imaging, and medical systems.

Key Features:

  • Resolution: 14-bit performance offers fine detail in signal conversion, ensuring high fidelity representation of analog inputs.
  • Sampling Rate: With a maximum sampling rate of 125Msps, this ADC is capable of converting high-speed signals without losing integrity.
  • Input Range: The LTC2205CUK-14#TRPBF features a wide input range, accommodating a variety of signal amplitudes for flexible system design.
  • Low Noise: Engineered to minimize noise and distortion, this ADC ensures clean, accurate digital outputs.
  • Power Efficiency: It offers excellent power efficiency, which is crucial for portable and battery-powered applications.
  • Package: Housed in a compact QFN package, it is suitable for space-constrained applications without sacrificing performance.
  • Digital Outputs: The product supports CMOS or LVDS digital outputs, providing versatility in interfacing with various digital systems.
  • Shutdown Feature: Includes a shutdown feature that reduces power consumption when the ADC is not in use.

Applications:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • High-speed Data Acquisition Systems
  • Instrumentation and Test Equipment
  • Radar and Satellite Subsystems

The LTC2205CUK-14#TRPBF from Linear Technology is a top-of-the-line ADC that offers a blend of speed, precision, and power efficiency. Its robust feature set and high sampling rate make it an excellent choice for professionals seeking to enhance the performance of their high-speed signal processing systems. Whether used in communication infrastructure, medical equipment, or industrial instrumentation, this ADC stands out for its ability to deliver precise and rapid conversions in challenging environments.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.