EN
  • EN
  • DE

LTC2208IUP-14#TRPBF

Part No LTC2208IUP-14#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 130MSPS 64-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 130M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.135 V to 3.465 V
Digital Supply Voltage 3.135 V to 3.465 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-QFN (9x9)
Win Source Part Number 137083-LTC2208IUP-14#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2208IUP-14#TRPBF CAD Model

Description

LTC2208IUP-14#TRPBF Product Overview

The LTC2208IUP-14#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. Designed to cater to demanding applications that require high-speed data acquisition and processing, this ADC is a perfect fit for communication systems, medical imaging, and industrial instrumentation where precision and speed are paramount.

With its impressive sampling rate of 250Msps, the LTC2208IUP-14#TRPBF ensures that fast signals are captured with high fidelity, making it ideal for wide bandwidth analog signals. The device operates over a wide input frequency range and maintains exceptional performance, with a Signal-to-Noise Ratio (SNR) that allows for high-resolution signal processing.

The LTC2208IUP-14#TRPBF features a flexible differential input range, which includes a programmable full-scale range of 1Vp-p to 2Vp-p. This flexibility enables it to interface with a variety of signal sources directly, without the need for additional signal conditioning. Its digital outputs are LVDS compatible, which minimizes digital output noise and allows for efficient interfacing with digital signal processors (DSPs) and FPGAs.

One of the key advantages of this ADC is its robust design, which ensures operation in industrial temperature ranges. The 'I' in the product code signifies that this version of the LTC2208 is specified for the industrial temperature range of -40°C to +85°C. Moreover, its Power Efficiency mode allows users to balance performance with power consumption, making it suitable for power-sensitive applications.

The LTC2208IUP-14#TRPBF comes in a QFN-64 packaging, which is designed to save space on the PCB while providing excellent thermal performance. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, which is optimized for automated manufacturing processes.

In conclusion, the LTC2208IUP-14#TRPBF ADC from Linear Technology is a top-of-the-line solution for applications that demand high-speed, high-resolution data acquisition. Its robust design, combined with its high sampling rate and flexible input range, make it a versatile and reliable choice for a wide array of industrial, medical, and communication applications.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess