EN
  • EN
  • DE
  • IT

LTC2220CUP-1#TRPBF

Part No LTC2220CUP-1#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 185MSPS 64-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 185M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 64-QFN (9x9)
Win Source Part Number 123109-LTC2220CUP-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2220CUP-1#TRPBF CAD Model

Description

Linear Technology's LTC2220CUP-1#TRPBF High-Speed ADC

The LTC2220CUP-1#TRPBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that demand high performance and speed. This ADC is capable of converting analog signals to digital data at a rate of 25Msps (mega samples per second), making it an excellent choice for high-speed data acquisition systems, medical imaging, communication systems, and digital signal processing applications.

Key Features

  • High-Speed Sampling: With a sampling rate of 25Msps, this ADC ensures that high-frequency signals are captured with precision, minimizing information loss during the conversion process.
  • Resolution: It offers a resolution of 12 bits, providing a fine level of detail in the digital representation of the analog input signal.
  • Low Power Consumption: The LTC2220CUP-1#TRPBF is designed to be power-efficient, which is critical for battery-powered or power-sensitive applications.
  • SNR and SFDR: It has an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high fidelity in signal conversion and reducing the likelihood of data corruption.
  • Differential Inputs: The use of differential inputs reduces common-mode noise and enhances the overall signal integrity.
  • Small Package: The device comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The LTC2220CUP-1#TRPBF is versatile and can be used in a variety of applications where high-speed and accurate data conversion is required. Its robust performance makes it suitable for:

  • Telecommunications
  • Medical Imaging Equipment
  • Test and Measurement Systems
  • Digital Signal Processing
  • High-speed Data Acquisition Systems

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC2220CUP-1#TRPBF is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. The device is also available in a tape and reel package (denoted by the #TRPBF suffix), which facilitates automated assembly and large-scale manufacturing processes.

Overall, the LTC2220CUP-1#TRPBF from Linear Technology represents a blend of high-speed performance, power efficiency, and reliability, making it an ideal choice for designers looking to enhance their systems with a top-tier ADC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Maxim Integrated
IC ADC 8BIT FLASH 28SOIC / 8 Bit Analog to Digital Converter 8 Input 1 Flash 28-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess