EN
  • EN
  • DE

LTC2220UPAE

Part No LTC2220UPAE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072101-LTC2220UPAE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2220UPAE CAD Model

Description

The LTC2220UPAE is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that require high-speed, high-precision data acquisition. This product is part of Linear Technology's extensive line of performance-driven integrated circuits, and it stands out for its ability to deliver exceptional accuracy and speed in a compact package.

Key Features

  • Sampling Rate: The LTC2220UPAE boasts a rapid sampling rate of up to 25Msps, which allows it to capture high-frequency signals with great fidelity.
  • Resolution: With a 12-bit resolution, this ADC provides fine detail in signal conversion, making it suitable for precision measurements in demanding applications.
  • Low Power Consumption: Despite its high performance, the LTC2220UPAE is designed for efficiency, with a low power consumption that makes it ideal for portable and battery-powered devices.
  • Input Range: The ADC features a flexible input range, accommodating a variety of signal types and amplitudes for versatile use cases.
  • No Missing Codes: Guaranteed no missing codes over the full operating temperature range ensures reliable and consistent performance.
  • SNR and SFDR: It delivers an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), minimizing noise and distortion in the signal conversion process.

Applications

The LTC2220UPAE is well-suited for a wide array of applications, including but not limited to:

  • Medical Imaging Systems
  • Telecommunications
  • Digital Oscilloscopes
  • Spectrum Analyzers
  • High-Speed Data Acquisition Systems

Package and Quality

The LTC2220UPAE comes in a QFN-64 package, which is known for its small footprint and excellent thermal performance. This package is ideal for space-constrained applications while still providing the necessary heat dissipation for reliable operation. Furthermore, Linear Technology ensures that each ADC meets stringent quality standards, providing designers with confidence in the performance and durability of their designs.

With its robust feature set and versatile applications, the LTC2220UPAE from Linear Technology is a top-tier choice for professionals seeking a high-speed, high-precision ADC solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess