EN
  • EN
  • DE

LTC2222UK-11

Part No LTC2222UK-11
Manufacturer Linear Technology
Description 11-Bit, 105Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208301-LTC2222UK-11
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2222UK-11 CAD Model

Description

The LTC2222UK-11 is a cutting-edge high-speed Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver exceptional performance in a wide range of applications that require high data acquisition speeds and precision. This product stands out in the market for its high-speed sampling rate and excellent dynamic performance, making it an ideal choice for demanding signal processing tasks.

Key Features

  • Sampling Rate: The LTC2222UK-11 offers a fast sampling rate of up to 250Msps (Mega samples per second), enabling the capture of high-frequency signals with great fidelity.
  • Resolution: With its 12-bit resolution, this ADC provides a fine level of detail in the digital representation of analog signals, ensuring accurate and reliable data conversion.
  • Input Range: It features a flexible input range, which can be adjusted to accommodate different signal amplitudes, thereby enhancing the versatility of the device in various application scenarios.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2222UK-11 maintains low power consumption, which is critical for portable and battery-powered devices.
  • Differential Inputs: The differential input structure reduces common-mode noise and enhances the signal integrity, which is crucial for high-speed data acquisition systems.
  • Output Interface: It comes with a CMOS or LVDS output interface, providing flexibility in connecting to a wide range of digital systems and ensuring compatibility with various types of digital processors.

Applications

The LTC2222UK-11 is well-suited for a variety of high-speed data acquisition tasks, including:

  • Telecommunications
  • Radar and satellite communication systems
  • Medical imaging equipment
  • Digital oscilloscopes
  • Test and measurement equipment

Reliability and Quality

Linear Technology, known for its commitment to quality, ensures that the LTC2222UK-11 ADC meets the highest standards of reliability and performance. The product is designed to operate over the industrial temperature range, making it suitable for use in harsh environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess