EN
  • EN
  • DE

LTC2223CUK

Part No LTC2223CUK
Manufacturer Linear Technology
Description 12-Bit,105Msps/80Msps ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208302-LTC2223CUK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2223CUK CAD Model

Description

Introducing the LTC2223CUK - High-Performance ADC from Linear Technology

The LTC2223CUK is a state-of-the-art analog-to-digital converter (ADC) brought to you by Linear Technology, a brand renowned for its high-quality and precision electronic components. This particular ADC is part of Linear Technology's high-speed ADC family and is designed to deliver exceptional performance in a wide range of applications that require high data rates and accuracy.

Key Features:

  • Resolution: The LTC2223CUK boasts a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate of up to 170Msps (Mega samples per second), this ADC is suitable for high-speed applications, ensuring that rapidly changing signals are captured with high fidelity.
  • Input Range: The device features a wide input range, accommodating various signal amplitudes and thus providing flexibility in system design.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2223CUK is designed for efficiency, with low power consumption that makes it ideal for portable and battery-powered applications.
  • Output Format: The converter supports user-selectable output formats, including 2's complement and offset binary, allowing for easy integration with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Package: Housed in a compact QFN (quad-flat no-leads) package, the LTC2223CUK minimizes board space requirements while still delivering robust performance.

Applications:

The versatility of the LTC2223CUK makes it an excellent choice for a variety of demanding applications, such as:

  • Telecommunications
  • Medical imaging
  • Industrial process control
  • Radar and satellite systems
  • Digital oscilloscopes

The LTC2223CUK from Linear Technology is not just a component; it's a reliable foundation upon which you can build your high-speed data acquisition systems, confident in the knowledge that you have chosen a product from a leader in analog technology. Whether you are designing for commercial, industrial, or military-grade systems, the LTC2223CUK offers the performance and reliability you need to succeed.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess